Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ STMicroelectronics X-NUCLEO-SRC1M1
X-NUCLEO-SRC1M1
Active
Expansion Boards, Daughter Cards
Description:
NUCLEO TCPP02-M18 USB TYPE-C PD
Manufacturer:
STMicroelectronics
Datasheet:
X-NUCLEO-SRC1M1 Datasheet
History Price: $25.25
In Stock: 2370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
X-NUCLEO-SRC1M1 Specification
Specification
Part No
X-NUCLEO-SRC1M1
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Nucleo
Platform
Power Management
Type
USB Type-C? Power Delivery (PD)
Function
TCPP02-M18
Utilized IC / Part
Board(s)
X-NUCLEO-SRC1M1 PDF Datasheet
X-NUCLEO-SRC1M1 Datasheet
Click and Download: X-NUCLEO-SRC1M1 Datasheet
X-NUCLEO-SRC1M1 Related Parts
X-NUCLEO-53L0A1
STMicroelectronics
NUCLEO BOARD VL53L0X SENSOR
X-NUCLEO-53L1A1
STMicroelectronics
NUCLEO BOARD VL53L1X SENSOR
X-NUCLEO-53L1A2
STMicroelectronics
VL53L1CB NUCLEO EXPANSION BOARD
X-NUCLEO-53L3A2
STMicroelectronics
PROXIMITY TOF SENSOR EXPANSION B
X-NUCLEO-53L4A1-
STMicroelectronics
NUCLEO BOARD VL53L4CD SENSOR
X-NUCLEO-53L4A2-
STMicroelectronics
NUCLEO BOARD VL53L4CX SENSOR
X-NUCLEO-53L5A1
STMicroelectronics
X-NUCLEO EXPANSION BOARD FOR STA
X-NUCLEO-53L7A1
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
X-NUCLEO-6180A1
STMicroelectronics
PROXIMITY TOF SENSOR EXPANSION B
X-NUCLEO-6180XA1
STMicroelectronics
NUCLEO BOARD VL6180X SENSOR
X-NUCLEO-AMICAM1
STMicroelectronics
NUCLEO BOARD MP23ABS1 MICROPHONE
X-NUCLEO-BNRG2A1
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
X-NUCLEO-SRC1M1 Compare Parts
X-NUCLEO-SRC1M1 vs X-NUCLEO-STMODA1
X-NUCLEO-SRC1M1 vs X-NUCLEO-SNK1M1
X-NUCLEO-SRC1M1 vs X-NUCLEO-SAFEA1A
X-NUCLEO-SRC1M1 vs X-NUCLEO-S2915A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-S2868A2
X-NUCLEO-SRC1M1 vs X-NUCLEO-S2868A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-PLM01A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-PLC01A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-PGEEZ1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT15A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT10A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT08A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT06A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT05A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT04A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT03A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT02A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-OUT01A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC07A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC06A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC05A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC04A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC03A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC02A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-NFC01A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-LPM01A
X-NUCLEO-SRC1M1 vs X-NUCLEO-LED61A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-LED16A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-LED12A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IPS02A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IKS02A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IKS01A3
X-NUCLEO-SRC1M1 vs X-NUCLEO-IKS01A2
X-NUCLEO-SRC1M1 vs X-NUCLEO-IKS01A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IKA01A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IHM17M1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IHM16M1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IHM15A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IHM14A1
X-NUCLEO-SRC1M1 vs X-NUCLEO-IHM13A1
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much