☰
VL53L1-SATEL
VL53L1-SATEL
Active
Description:  BREAKOUT BOARDS BASED ON THE VL5
Manufacturer:  STMicroelectronics
History Price: $20.15
In Stock: 720
VL53L1-SATEL Specification
Specification
Part No
VL53L1-SATEL
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
FlightSense?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, 3D Time-of-Flight (ToF)
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
2.8V ~ 5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
VL53L1
VL53L1-SATEL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend