Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics VD6283TX-SATEL
VD6283TX-SATEL
Active
Sensor Evaluation Boards
Description:
VD6283 BREAKOUT BOARD 6-CHANNEL
Manufacturer:
STMicroelectronics
Datasheet:
VD6283TX-SATEL Datasheet
History Price: $20.15
In Stock: 34370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VD6283TX-SATEL Specification
Specification
Part No
VD6283TX-SATEL
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
1.8V ~ 5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
VD6283
VD6283TX-SATEL PDF Datasheet
VD6283TX-SATEL Datasheet
Click and Download: VD6283TX-SATEL Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!