Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ STMicroelectronics STW81200-EVB
STW81200-EVB
Active
RF Evaluation and Development Kits, Boards
Description:
EVALUATION KIT OF STW81200
Manufacturer:
STMicroelectronics
Datasheet:
STW81200-EVB Datasheet
History Price: $363.6
In Stock: 3400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STW81200-EVB Specification
Specification
Part No
STW81200-EVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Frequency Synthesizer
For Use With/Related Products
3GHz ~ 6GHz
Supplied Contents
STW81200
Type
Board(s)
STW81200-EVB PDF Datasheet
STW81200-EVB Datasheet
Click and Download: STW81200-EVB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller