Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics STV-674/100T-E01
STV-674/100T-E01
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
STV0674 EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
STV-674/100T-E01 Datasheet
History Price: Obsolete
In Stock: 6470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STV-674/100T-E01 Specification
Specification
Part No
STV-674/100T-E01
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
-
Utilized IC / Part
STV0674
Mounting Type
Fixed
Contents
Board(s)
STV-674/100T-E01 PDF Datasheet
STV-674/100T-E01 Datasheet
Click and Download: STV-674/100T-E01 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.