☰
STV-5700C-D02
STV-5700C-D02
Obsolete
Description:  IC DAUGHTER CARD W/VC5700C&LENS
Manufacturer:  STMicroelectronics
History Price: $101
In Stock: 27950
STV-5700C-D02 Specification
Specification
Part No
STV-5700C-D02
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
VC5700
STV-5700C-D02 Related Parts
STV-676-E01
STV-676-E01
STMicroelectronics
KIT EVAL FOR STV0676 DSP
STV-674/501C-R01
STV-674/501C-R01
STMicroelectronics
KIT REF DESIGN STV0674/VV6501
STV-674/502V-R01
STV-674/502V-R01
STMicroelectronics
KIT REF DESIGN STV0674/VV6502
STV-676/501C-R01
STV-676/501C-R01
STMicroelectronics
KIT REF DESIGN STV0676/VV6501
STV-974/552S-R01
STV-974/552S-R01
STMicroelectronics
KIT DEMO W/VS6552
STV-974/552S-R02
STV-974/552S-R02
STMicroelectronics
BOARD DEMO USB STV0974 W/VS6552
STV-5700C-D02 Compare Parts
  • STV-5700C-D02 vs STV-974/552S-R02
  • STV-5700C-D02 vs STV-974/552S-R01
  • STV-5700C-D02 vs STV-676/501C-R01
  • STV-5700C-D02 vs STV-674/502V-R01
  • STV-5700C-D02 vs STV-674/501C-R01
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery