☰
STR91X-SK/IAR
STR91X-SK/IAR
Obsolete
Description:  IAR KICKSTART STR91XF EVAL BRD
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 4320
STR91X-SK/IAR Specification
Specification
Part No
STR91X-SK/IAR
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STR9
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM9
Platform
IAR KickStart
Utilized IC / Part
STR91xF
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, J-Link Programmer
STR91X-SK/IAR PDF Datasheet
STR91X-SK/IAR Related Parts
STR710-EVAL
STR710-EVAL
STMicroelectronics
STR710FZ2T6 EVAL BRD
STR711-SK/IAR
STR711-SK/IAR
STMicroelectronics
IAR KICKSTART STR711F EVAL BRD
STR730-SK/IAR
STR730-SK/IAR
STMicroelectronics
IAR KICKSTART STR73X EVAL BRD
STR750-EVAL
STR750-EVAL
STMicroelectronics
STR75X EVAL BRD
STR750-LOVE
STR750-LOVE
STMicroelectronics
I LOVE ST MINI DEV BOARD STR750
STR750-SK/HIT
STR750-SK/HIT
STMicroelectronics
HITEX STR75XF EVAL BRD
STR750-SK/IAR
STR750-SK/IAR
STMicroelectronics
IAR KICKSTART STR7XX/91X EVAL BD
STR750-SK/KEIL
STR750-SK/KEIL
STMicroelectronics
STR7XX/STR91X EVAL BRD
STR750-SK/RAIS
STR750-SK/RAIS
STMicroelectronics
RAISONANCE REVA STR75XF EVAL BRD
STR910-EVAL
STR910-EVAL
STMicroelectronics
STR91XF EVAL BRD
STR91X-SK/HIT
STR91X-SK/HIT
STMicroelectronics
HITEX STR91XF EVAL BRD
STR91X-SK/KEI
STR91X-SK/KEI
STMicroelectronics
STR91XF EVAL BRD
STR91X-SK/IAR Compare Parts
  • STR91X-SK/IAR vs STR91X-SK/KEI
  • STR91X-SK/IAR vs STR91X-SK/HIT
  • STR91X-SK/IAR vs STR910-EVAL
  • STR91X-SK/IAR vs STR750-SK/RAIS
  • STR91X-SK/IAR vs STR750-SK/KEIL
  • STR91X-SK/IAR vs STR750-SK/IAR
  • STR91X-SK/IAR vs STR750-SK/HIT
  • STR91X-SK/IAR vs STR750-LOVE
  • STR91X-SK/IAR vs STR750-EVAL
  • STR91X-SK/IAR vs STR730-SK/IAR
  • STR91X-SK/IAR vs STR711-SK/IAR
  • STR91X-SK/IAR vs STR710-EVAL
  • STR91X-SK/IAR vs STR9-DK/RAIS
  • STR91X-SK/IAR vs STR91X-DK/IAR
  • STR91X-SK/IAR vs STR912-D/RAIS
  • STR91X-SK/IAR vs STR750-D/RAIS
  • STR91X-SK/IAR vs STR731-SK/IAR
  • STR91X-SK/IAR vs STR730-SK/RAIS
  • STR91X-SK/IAR vs STR730-SK/HIT
  • STR91X-SK/IAR vs STR730-EVAL
  • STR91X-SK/IAR vs STR730-D/RAIS
  • STR91X-SK/IAR vs STR71X-SK/RAIS
  • STR91X-SK/IAR vs STR712-SK/IAR
  • STR91X-SK/IAR vs STR710-SK/HIT
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!