Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics STM8T143-EVAL
STM8T143-EVAL
Obsolete
Sensor Evaluation Boards
Description:
BOARD EVAL FOR STM8T143 TOUCH
Manufacturer:
STMicroelectronics
Datasheet:
STM8T143-EVAL Datasheet
History Price: $44.19
In Stock: 5370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM8T143-EVAL Specification
Specification
Part No
STM8T143-EVAL
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM8T
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
STM8T143AM62
STM8T143-EVAL PDF Datasheet
STM8T143-EVAL Datasheet
Click and Download: STM8T143-EVAL Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!