Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics STM32F3DISCOVERY
STM32F3DISCOVERY
Active
Embedded MCU, DSP Evaluation Boards
Description:
DISCOVERY STM32F303VCT6 EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
STM32F3DISCOVERY Datasheet
History Price: $16.42
In Stock: 37865
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F3DISCOVERY Specification
Specification
Part No
STM32F3DISCOVERY
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32F3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Discovery
Utilized IC / Part
STM32F303VCT6
Mounting Type
Fixed
Contents
Board(s)
STM32F3DISCOVERY PDF Datasheet
STM32F3DISCOVERY Datasheet
Click and Download: STM32F3DISCOVERY Datasheet
STM32F3DISCOVERY Related Parts
STM320518-EVAL
STMicroelectronics
STM32F051R8T6 EVAL BRD
STM32072B-EVAL
STMicroelectronics
STM32F072 EVAL BRD
STM32091C-EVAL
STMicroelectronics
STM32 EVAL BRD
STM32100B-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM32100E-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM3210B-ARD
STMicroelectronics
EMBEDDED PI STM32F103 EVAL BRD
STM3210B-EVAL
STMicroelectronics
STM32 F1 EVAL BRD
STM3210B-PFSTICK
STMicroelectronics
HITEX STM32-PERFORMANCESTICK
STM3210B-PRIMER
STMicroelectronics
RAISONANCE EVOPRIMER STM32F103B
STM3210B-SK/HIT
STMicroelectronics
HITEX STM32F103B EVAL BRD
STM3210B-SK/IAR
STMicroelectronics
IAR KICKSTART STM32F103 EVAL BRD
STM3210B-SK/KEIL
STMicroelectronics
STM32F103B EVAL BRD
STM32F3DISCOVERY Compare Parts
STM32F3DISCOVERY vs STM8-SO8-DISCO
STM32F3DISCOVERY vs STM8S-DISCOVERY
STM32F3DISCOVERY vs STM8L-DISCOVERY
STM32F3DISCOVERY vs STM8L1528-EVAL
STM32F3DISCOVERY vs STM8L1526PRIMER
STM32F3DISCOVERY vs STM8L1526PRIM-D
STM32F3DISCOVERY vs STM8L1526-EVAL
STM32F3DISCOVERY vs STM8L101-EVAL
STM32F3DISCOVERY vs STM8A-DISCOVERY
STM32F3DISCOVERY vs STM8A/128-EVAL
STM32F3DISCOVERY vs STM8/128-SK/RAIS
STM32F3DISCOVERY vs STM8/128-EVAL
STM32F3DISCOVERY vs STM32VLDISCOVERY
STM32F3DISCOVERY vs STM32U575I-EV
STM32F3DISCOVERY vs STM32MP157F-EV1
STM32F3DISCOVERY vs STM32MP157F-DK2
STM32F3DISCOVERY vs STM32MP157D-EV1
STM32F3DISCOVERY vs STM32MP157D-DK1
STM32F3DISCOVERY vs STM32MP157C-DK2
STM32F3DISCOVERY vs STM32MP157A-EV1
STM32F3DISCOVERY vs STM32MP157A-DK1
STM32F3DISCOVERY vs STM32MP135F-DK
STM32F3DISCOVERY vs STM32L-DISCOVERY
STM32F3DISCOVERY vs STM32L562E-DK
STM32F3DISCOVERY vs STM32L552E-EV
STM32F3DISCOVERY vs STM32L4R9I-EVAL
STM32F3DISCOVERY vs STM32L4R9I-DISCO
STM32F3DISCOVERY vs STM32L4P5G-DK
STM32F3DISCOVERY vs STM32L4A6RG
STM32F3DISCOVERY vs STM32L496G-DISCO
STM32F3DISCOVERY vs STM32L476G-EVAL
STM32F3DISCOVERY vs STM32L476G-DISCO
STM32F3DISCOVERY vs STM32L1-MAGNET
STM32F3DISCOVERY vs STM32L1-GAME
STM32F3DISCOVERY vs STM32L15PRIM-D
STM32F3DISCOVERY vs STM32L152-SK/IAR
STM32F3DISCOVERY vs STM32L152RE
STM32F3DISCOVERY vs STM32L152-EVAL
STM32F3DISCOVERY vs STM32L152D-EVAL
STM32F3DISCOVERY vs STM32L152C-DISCO
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much