Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics STM3210E-EVAL
STM3210E-EVAL
Active
Embedded MCU, DSP Evaluation Boards
Description:
STM32 EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
STM3210E-EVAL Datasheet
History Price: $251.24
In Stock: 10615
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM3210E-EVAL Specification
Specification
Part No
STM3210E-EVAL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32F1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
STM32
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Power Supply
STM3210E-EVAL PDF Datasheet
STM3210E-EVAL Datasheet
Click and Download: STM3210E-EVAL Datasheet
STM3210E-EVAL Related Parts
STM320518-EVAL
STMicroelectronics
STM32F051R8T6 EVAL BRD
STM32072B-EVAL
STMicroelectronics
STM32F072 EVAL BRD
STM32091C-EVAL
STMicroelectronics
STM32 EVAL BRD
STM32100B-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM32100E-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM3210B-ARD
STMicroelectronics
EMBEDDED PI STM32F103 EVAL BRD
STM3210B-EVAL
STMicroelectronics
STM32 F1 EVAL BRD
STM3210B-PFSTICK
STMicroelectronics
HITEX STM32-PERFORMANCESTICK
STM3210B-PRIMER
STMicroelectronics
RAISONANCE EVOPRIMER STM32F103B
STM3210B-SK/HIT
STMicroelectronics
HITEX STM32F103B EVAL BRD
STM3210B-SK/IAR
STMicroelectronics
IAR KICKSTART STM32F103 EVAL BRD
STM3210B-SK/KEIL
STMicroelectronics
STM32F103B EVAL BRD
STM3210E-EVAL Compare Parts
STM3210E-EVAL vs STM8-SO8-DISCO
STM3210E-EVAL vs STM8S-DISCOVERY
STM3210E-EVAL vs STM8L-DISCOVERY
STM3210E-EVAL vs STM8L1528-EVAL
STM3210E-EVAL vs STM8L1526PRIMER
STM3210E-EVAL vs STM8L1526PRIM-D
STM3210E-EVAL vs STM8L1526-EVAL
STM3210E-EVAL vs STM8L101-EVAL
STM3210E-EVAL vs STM8A-DISCOVERY
STM3210E-EVAL vs STM8A/128-EVAL
STM3210E-EVAL vs STM8/128-SK/RAIS
STM3210E-EVAL vs STM8/128-EVAL
STM3210E-EVAL vs STM32VLDISCOVERY
STM3210E-EVAL vs STM32U575I-EV
STM3210E-EVAL vs STM32MP157F-EV1
STM3210E-EVAL vs STM32MP157F-DK2
STM3210E-EVAL vs STM32MP157D-EV1
STM3210E-EVAL vs STM32MP157D-DK1
STM3210E-EVAL vs STM32MP157C-DK2
STM3210E-EVAL vs STM32MP157A-EV1
STM3210E-EVAL vs STM32MP157A-DK1
STM3210E-EVAL vs STM32MP135F-DK
STM3210E-EVAL vs STM32L-DISCOVERY
STM3210E-EVAL vs STM32L562E-DK
STM3210E-EVAL vs STM32L552E-EV
STM3210E-EVAL vs STM32L4R9I-EVAL
STM3210E-EVAL vs STM32L4R9I-DISCO
STM3210E-EVAL vs STM32L4P5G-DK
STM3210E-EVAL vs STM32L4A6RG
STM3210E-EVAL vs STM32L496G-DISCO
STM3210E-EVAL vs STM32L476G-EVAL
STM3210E-EVAL vs STM32L476G-DISCO
STM3210E-EVAL vs STM32L1-MAGNET
STM3210E-EVAL vs STM32L1-GAME
STM3210E-EVAL vs STM32L15PRIM-D
STM3210E-EVAL vs STM32L152-SK/IAR
STM3210E-EVAL vs STM32L152RE
STM3210E-EVAL vs STM32L152-EVAL
STM3210E-EVAL vs STM32L152D-EVAL
STM3210E-EVAL vs STM32L152C-DISCO
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much