Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics STEVAL-MKI210V2K
STEVAL-MKI210V2K
Active
Sensor Evaluation Boards
Description:
ISM330DHCX INEMO INERTIAL KIT
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-MKI210V2K Datasheet
History Price: $31.56
In Stock: 19890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-MKI210V2K Specification
Specification
Part No
STEVAL-MKI210V2K
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope
Sensing Range
?g, 4g, 8g, 16g, ?25?sec, ?50?sec, ?00?sec, ?000?sec, ?000?sec, ?000?sec
Interface
I2C, Serial, SPI
Sensitivity
0.061mg/LSB, 0.122mg/LSB, 0.244mg/LSB, 0.488mg/LSB
Voltage - Supply
1.71V ~ 3.6V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
ISM330DHCX
STEVAL-MKI210V2K PDF Datasheet
STEVAL-MKI210V2K Datasheet
Click and Download: STEVAL-MKI210V2K Datasheet
STEVAL-MKI210V2K Related Parts
STEVAL-BFA001V1B
STMicroelectronics
COMMUNICATION AND CONNECTIVITY S
STEVAL-BFA001V2B
STMicroelectronics
MULTI-SENSOR PREDICTIVE MAINTENA
STEVAL-ICB001V1
STMicroelectronics
BOARD EVAL CAP SENSOR STMPE1208S
STEVAL-ICB002V1
STMicroelectronics
BOARD EVAL TOUCH STM32/STMPE821
STEVAL-ICB003V1
STMicroelectronics
BOARD EVAL CAP SENSOR STMPE1208S
STEVAL-ICB004V1
STMicroelectronics
BOARD EVAL TOUCH SCREEN STMPE811
STEVAL-ICB007V1
STMicroelectronics
EVAL BOARD
STEVAL-IDI001V1
STMicroelectronics
EVAL BOARD FOR SENSOR HUB APPS
STEVAL-IDI003V2
STMicroelectronics
EVAL BOARD RF MULTI-SENSOR
STEVAL-IFR001V1
STMicroelectronics
DAUGHTER-CARD M41T82SM6E SO8
STEVAL-IFR002V1
STMicroelectronics
DAUGHTER-CARD M41T83SQA6E QFN16
STEVAL-IFR003V1
STMicroelectronics
DAUGHTER-CARD M41T83SMY6E SOX18
STEVAL-MKI210V2K Compare Parts
STEVAL-MKI210V2K vs STEVAL-STWINKT1B
STEVAL-MKI210V2K vs STEVAL-STWINKT1
STEVAL-MKI210V2K vs STEVAL-STWINBX1
STEVAL-MKI210V2K vs STEVAL-STLKT01V1
STEVAL-MKI210V2K vs STEVAL-STLCS02V1
STEVAL-MKI210V2K vs STEVAL-STLCS01V1
STEVAL-MKI210V2K vs STEVAL-PROTEUS1
STEVAL-MKI210V2K vs STEVAL-MKSBOX1V1
STEVAL-MKI210V2K vs STEVAL-MKIT03V1
STEVAL-MKI210V2K vs STEVAL-MKIT02V1
STEVAL-MKI210V2K vs STEVAL-MKIT01V2
STEVAL-MKI210V2K vs STEVAL-MKIT01V1
STEVAL-MKI210V2K vs STEVAL-MKI238A
STEVAL-MKI210V2K vs STEVAL-MKI227KA
STEVAL-MKI210V2K vs STEVAL-MKI225A
STEVAL-MKI210V2K vs STEVAL-MKI224V1
STEVAL-MKI210V2K vs STEVAL-MKI220V1
STEVAL-MKI210V2K vs STEVAL-MKI219V1
STEVAL-MKI210V2K vs STEVAL-MKI216V1K
STEVAL-MKI210V2K vs STEVAL-MKI213V1
STEVAL-MKI210V2K vs STEVAL-MKI212V1
STEVAL-MKI210V2K vs STEVAL-MKI211V1K
STEVAL-MKI210V2K vs STEVAL-MKI210V1K
STEVAL-MKI210V2K vs STEVAL-MKI209V1K
STEVAL-MKI210V2K vs STEVAL-MKI208V1K
STEVAL-MKI210V2K vs STEVAL-MKI207V1
STEVAL-MKI210V2K vs STEVAL-MKI206V1
STEVAL-MKI210V2K vs STEVAL-MKI205V1
STEVAL-MKI210V2K vs STEVAL-MKI204V1K
STEVAL-MKI210V2K vs STEVAL-MKI203V1K
STEVAL-MKI210V2K vs STEVAL-MKI201V1K
STEVAL-MKI210V2K vs STEVAL-MKI200V1K
STEVAL-MKI210V2K vs STEVAL-MKI199V1K
STEVAL-MKI210V2K vs STEVAL-MKI198V1K
STEVAL-MKI210V2K vs STEVAL-MKI197V1
STEVAL-MKI210V2K vs STEVAL-MKI196V1
STEVAL-MKI210V2K vs STEVAL-MKI195V1
STEVAL-MKI210V2K vs STEVAL-MKI194V1
STEVAL-MKI210V2K vs STEVAL-MKI193V1
STEVAL-MKI210V2K vs STEVAL-MKI192V1
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Ylenia Gallo
Italy
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description