☰
STEVAL-LDO001V1
STEVAL-LDO001V1
Obsolete
Description:  EVAL BOARD QUAD LDO
Manufacturer:  STMicroelectronics
History Price: $10.61
In Stock: 22550
STEVAL-LDO001V1 Specification
Specification
Part No
STEVAL-LDO001V1
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Type
Positive Fixed and Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LD39130S, LDBL20, LDLN025, STLQ020
STEVAL-LDO001V1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!