Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RFID Evaluation and Development Kits, Boards
/ STMicroelectronics STEVAL-IPR001V1
STEVAL-IPR001V1
Obsolete
RFID Evaluation and Development Kits, Boards
Description:
EVAL BOARD RFID READER
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-IPR001V1 Datasheet
History Price: Obsolete
In Stock: 34780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-IPR001V1 Specification
Specification
Part No
STEVAL-IPR001V1
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
13.56MHz
For Use With/Related Products
CRX14
Supplied Contents
Board(s)
STEVAL-IPR001V1 PDF Datasheet
STEVAL-IPR001V1 Datasheet
Click and Download: STEVAL-IPR001V1 Datasheet
STEVAL-IPR001V1 Related Parts
STEVAL-IPR002V1
STMicroelectronics
BOARD EVAL RFID READER
STEVAL-IPR002V2
STMicroelectronics
BOARD DATA/EVENT LOG M24LR64E-R
STEVAL-SMARTAG1
STMicroelectronics
NFC DYNAMIC TAG SENSOR NODE EVAL
STEVAL-TDR013V1
STMicroelectronics
BOARD DEMO UHF RFID READ PD84002
STEVAL-25R3916B
STMicroelectronics
STEVAL-25R3916B
STEVAL-SMARTAG2
STMicroelectronics
STEVAL-SMARTAG2
STEVAL-IPR001V1 Compare Parts
STEVAL-IPR001V1 vs STEVAL-SMARTAG1
STEVAL-IPR001V1 vs STEVAL-IPR002V2
STEVAL-IPR001V1 vs STEVAL-IPR002V1
STEVAL-IPR001V1 vs STEVAL-SMARTAG2
STEVAL-IPR001V1 vs STEVAL-25R3916B
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund