☰
STEVAL-ILL034V1
STEVAL-ILL034V1
Obsolete
Description:  BOARD DEMO A19 LAMP L6562A USA
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 22115
STEVAL-ILL034V1 Specification
Specification
Part No
STEVAL-ILL034V1
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
370mA
Outputs and Type
1, Non-Isolated
Voltage - Output
17V ~ 25V
Features
-
Voltage - Input
96 ~ 132 VAC
Supplied Contents
Board(s)
Utilized IC / Part
L6562A
STEVAL-ILL034V1 PDF Datasheet
STEVAL-ILL034V1 Related Parts
STEVAL-ILL001V1
STEVAL-ILL001V1
STMicroelectronics
EVAL BOARD DIMMABLE HB PWR LED
STEVAL-ILL002V3
STEVAL-ILL002V3
STMicroelectronics
BOARD EVAL HB 40LED STP08DP05
STEVAL-ILL002V4
STEVAL-ILL002V4
STMicroelectronics
BOARD EVAL HB 40LED STP08DP05
STEVAL-ILL003V1
STEVAL-ILL003V1
STMicroelectronics
EVAL BOARD 32 LED ARRAY
STEVAL-ILL003V2
STEVAL-ILL003V2
STMicroelectronics
BOARD EVAL BASED ON STP16CP05
STEVAL-ILL005V1
STEVAL-ILL005V1
STMicroelectronics
EVAL BOARD CC DRVR HI DENSE LEDS
STEVAL-ILL006V1
STEVAL-ILL006V1
STMicroelectronics
EVAL BOARD CC DRVR HI DENSE LEDS
STEVAL-ILL007V1
STEVAL-ILL007V1
STMicroelectronics
EVAL BOARD LED DRVR MR-16 FORMAT
STEVAL-ILL008V1
STEVAL-ILL008V1
STMicroelectronics
EVAL BOARD CREE LED FLASHLIGHT
STEVAL-ILL009V1
STEVAL-ILL009V1
STMicroelectronics
BOARD RGB COLOR CTRL STP04CM596
STEVAL-ILL013V1
STEVAL-ILL013V1
STMicroelectronics
DIMMABLE 80W OFFLINE LED DRIVER
STEVAL-ILL014V1
STEVAL-ILL014V1
STMicroelectronics
BOARD EVAL BASED ON STCS1
STEVAL-ILL034V1 Compare Parts
  • STEVAL-ILL034V1 vs STEVAL-TLL012V1
  • STEVAL-ILL034V1 vs STEVAL-TLL011V1
  • STEVAL-ILL034V1 vs STEVAL-TLL010V1
  • STEVAL-ILL034V1 vs STEVAL-TLL009V1
  • STEVAL-ILL034V1 vs STEVAL-TLL008V2
  • STEVAL-ILL034V1 vs STEVAL-TLL008V1
  • STEVAL-ILL034V1 vs STEVAL-TLL006V2
  • STEVAL-ILL034V1 vs STEVAL-TLL006V1
  • STEVAL-ILL034V1 vs STEVAL-TLL004V1
  • STEVAL-ILL034V1 vs STEVAL-TLL001V1
  • STEVAL-ILL034V1 vs STEVAL-POEL45W1
  • STEVAL-ILL034V1 vs STEVAL-LLL011V1
  • STEVAL-ILL034V1 vs STEVAL-LLL010V1
  • STEVAL-ILL034V1 vs STEVAL-LLL009V1
  • STEVAL-ILL034V1 vs STEVAL-LLL008V1
  • STEVAL-ILL034V1 vs STEVAL-LLL007V1
  • STEVAL-ILL034V1 vs STEVAL-LLL006V1
  • STEVAL-ILL034V1 vs STEVAL-LLL005V1
  • STEVAL-ILL034V1 vs STEVAL-LLL004V1
  • STEVAL-ILL034V1 vs STEVAL-LLL003V1
  • STEVAL-ILL034V1 vs STEVAL-LLL002V1
  • STEVAL-ILL034V1 vs STEVAL-LLL001V1
  • STEVAL-ILL034V1 vs STEVAL-ISA056V1
  • STEVAL-ILL034V1 vs STEVAL-ILL090V1
  • STEVAL-ILL034V1 vs STEVAL-ILL089V1
  • STEVAL-ILL034V1 vs STEVAL-ILL088V1
  • STEVAL-ILL034V1 vs STEVAL-ILL085V1
  • STEVAL-ILL034V1 vs STEVAL-ILL084V1
  • STEVAL-ILL034V1 vs STEVAL-ILL080V1
  • STEVAL-ILL034V1 vs STEVAL-ILL079V1
  • STEVAL-ILL034V1 vs STEVAL-ILL078V1
  • STEVAL-ILL034V1 vs STEVAL-ILL077V1
  • STEVAL-ILL034V1 vs STEVAL-ILL076V2
  • STEVAL-ILL034V1 vs STEVAL-ILL076V1
  • STEVAL-ILL034V1 vs STEVAL-ILL074V2
  • STEVAL-ILL034V1 vs STEVAL-ILL074V1
  • STEVAL-ILL034V1 vs STEVAL-ILL073V1
  • STEVAL-ILL034V1 vs STEVAL-ILL072V1
  • STEVAL-ILL034V1 vs STEVAL-ILL071V1
  • STEVAL-ILL034V1 vs STEVAL-ILL070V4
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.