Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ STMicroelectronics STEVAL-IDI004V2
STEVAL-IDI004V2
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVAL INTERNET OF THINGS WIRELESS
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-IDI004V2 Datasheet
History Price: $84.59
In Stock: 3515
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-IDI004V2 Specification
Specification
Part No
STEVAL-IDI004V2
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Classic
For Use With/Related Products
868MHz, 2.4GHz
Supplied Contents
SP1ML-868, SPBT2632C2A.AT2, SPWF01SA.11, STM32F103RE
Type
Board(s)
STEVAL-IDI004V2 PDF Datasheet
STEVAL-IDI004V2 Datasheet
Click and Download: STEVAL-IDI004V2 Datasheet
STEVAL-IDI004V2 Related Parts
STEVAL-ASTRA1B
STMicroelectronics
MULTICONNECTIVITY ASSET TRACKING
STEVAL-BCN002V1B
STMicroelectronics
BLUENRG-TILE - BLUETOOTH LE ENAB
STEVAL-BLUEMIC-1
STMicroelectronics
STEVAL-BLUEMIC-1
STEVAL-BLUEPIRV1
STMicroelectronics
EVAL BOARD FOR BLUENRG-M2SA
STEVAL-BTDP1
STMicroelectronics
COMMUNICATION & CONNECTIVITY SOL
STEVAL-BTDP2
STMicroelectronics
COMMUNICATION & CONNECTIVITY SOL
STEVAL-CBL001V1
STMicroelectronics
BOARD EVAL BASED ON ST7LNBX
STEVAL-FKI001V1
STMicroelectronics
DUAL RADIO BLE AND SUB-1GHZ DEVE
STEVAL-FKI433V1
STMicroelectronics
EVAL BOARD FOR S2-LP
STEVAL-FKI433V2
STMicroelectronics
EVAL BOARD FOR S2-LP
STEVAL-FKI868V1
STMicroelectronics
EVAL BOARD FOR S2-LP
STEVAL-FKI915V1
STMicroelectronics
BOARD & REF DESIGN
STEVAL-IDI004V2 Compare Parts
STEVAL-IDI004V2 vs STEVAL-TDR022V1
STEVAL-IDI004V2 vs STEVAL-TDR021V1
STEVAL-IDI004V2 vs STEVAL-TDR019V1
STEVAL-IDI004V2 vs STEVAL-TDR016V1
STEVAL-IDI004V2 vs STEVAL-TDR014V1
STEVAL-IDI004V2 vs STEVAL-TDR001V1
STEVAL-IDI004V2 vs STEVAL-STRKT01
STEVAL-IDI004V2 vs STEVAL-SPBT4ATV3
STEVAL-IDI004V2 vs STEVAL-SPBT2ATV3
STEVAL-IDI004V2 vs STEVAL-SP1ML915
STEVAL-IDI004V2 vs STEVAL-SP1ML868
STEVAL-IDI004V2 vs STEVAL-IKR002V7D
STEVAL-IDI004V2 vs STEVAL-IKR002V5
STEVAL-IDI004V2 vs STEVAL-IKR002V4B
STEVAL-IDI004V2 vs STEVAL-IKR002V4
STEVAL-IDI004V2 vs STEVAL-IKR002V3
STEVAL-IDI004V2 vs STEVAL-IKR002V1
STEVAL-IDI004V2 vs STEVAL-IKR001V8D
STEVAL-IDI004V2 vs STEVAL-IHP001V3
STEVAL-IDI004V2 vs STEVAL-IFS015V1
STEVAL-IDI004V2 vs STEVAL-IFS009V1
STEVAL-IDI004V2 vs STEVAL-IDW001V1
STEVAL-IDI004V2 vs STEVAL-IDS002V1
STEVAL-IDI004V2 vs STEVAL-IDS001V5M
STEVAL-IDI004V2 vs STEVAL-IDS001V4M
STEVAL-IDI004V2 vs STEVAL-IDS001V4
STEVAL-IDI004V2 vs STEVAL-IDS001V3
STEVAL-IDI004V2 vs STEVAL-IDI005V1
STEVAL-IDI004V2 vs STEVAL-IDI002V2
STEVAL-IDI004V2 vs STEVAL-IDB012V1
STEVAL-IDI004V2 vs STEVAL-IDB011V2
STEVAL-IDI004V2 vs STEVAL-IDB011V1
STEVAL-IDI004V2 vs STEVAL-IDB010V1
STEVAL-IDI004V2 vs STEVAL-IDB009V1
STEVAL-IDI004V2 vs STEVAL-IDB008V2
STEVAL-IDI004V2 vs STEVAL-IDB008V1M
STEVAL-IDI004V2 vs STEVAL-IDB008V1
STEVAL-IDI004V2 vs STEVAL-IDB007V2
STEVAL-IDI004V2 vs STEVAL-IDB007V1M
STEVAL-IDI004V2 vs STEVAL-IDB007V1
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you