☰
STCS1DEMO1
STCS1DEMO1
Obsolete
Description:  BOARD DEMO FOR STCS1P
Manufacturer:  STMicroelectronics
Datasheet:   STCS1DEMO1 Datasheet
History Price: Obsolete
In Stock: 14590
STCS1DEMO1 Specification
Specification
Part No
STCS1DEMO1
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.5A
Outputs and Type
1, Non-Isolated
Voltage - Output
4V
Features
Dimmable
Voltage - Input
4.5V ~ 40V
Supplied Contents
Board(s)
Utilized IC / Part
STCS1
STCS1DEMO1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described