Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics ST7DALI-EVAL
ST7DALI-EVAL
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT EVALUATION 8BIT ANSI-C ST7
Manufacturer:
STMicroelectronics
Datasheet:
ST7DALI-EVAL Datasheet
History Price: Obsolete
In Stock: 25320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST7DALI-EVAL Specification
Specification
Part No
ST7DALI-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
DALI
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Opto/Lighting
Function
Ballast Control
Embedded
-
Utilized IC / Part
ST7DALIF2
Primary Attributes
-
Supplied Contents
Board(s)
ST7DALI-EVAL PDF Datasheet
ST7DALI-EVAL Datasheet
Click and Download: ST7DALI-EVAL Datasheet
ST7DALI-EVAL Compare Parts
ST7DALI-EVAL vs ST78C36CJ-0A-EVB
ST7DALI-EVAL vs ST78C36ACJ-0A-EVB
ST7DALI-EVAL vs ST78C34CJ-0A-EVB
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable