☰
ST1S09IDEMOBO33
ST1S09IDEMOBO33
Obsolete
Description:  BOARD DEMO FOR ST1S09IPUR
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 37410
ST1S09IDEMOBO33 Specification
Specification
Part No
ST1S09IDEMOBO33
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
-
Voltage - Output
-
Current - Output
2A
Voltage - Input
2.7V ~ 6V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ST1S09
Power - Output
-
ST1S09IDEMOBO33 PDF Datasheet
ST1S09IDEMOBO33 Related Parts
ST1S09DEMOBO12
ST1S09DEMOBO12
STMicroelectronics
BOARD DEMO FOR ST1S09
ST1S09IDEMOBO12
ST1S09IDEMOBO12
STMicroelectronics
BOARD DEMO FOR ST1S09
ST1S06DEMOBO12
ST1S06DEMOBO12
STMicroelectronics
DEMO BOARD FOR ST1S06PM12R
ST1S06DEMOBO33
ST1S06DEMOBO33
STMicroelectronics
DEMO BOARD FOR ST1S06PM33R
ST1S09DEMOBO33
ST1S09DEMOBO33
STMicroelectronics
BOARD DEMO FOR ST1S09
ST1S10DEMOBOARD
ST1S10DEMOBOARD
STMicroelectronics
DEMO BOARD FOR ST1S10PUR
ST1S10PHRDEMOBO
ST1S10PHRDEMOBO
STMicroelectronics
DEMO BOARD FOR ST1S10PHR PWRSO8
ST1S10PURDEMOBO
ST1S10PURDEMOBO
STMicroelectronics
DEMO BOARD FOR ST1S10PUR DFN8
ST1S09IDEMOBO33 Compare Parts
  • ST1S09IDEMOBO33 vs ST1S09DEMOBO12
  • ST1S09IDEMOBO33 vs ST1S10PURDEMOBO
  • ST1S09IDEMOBO33 vs ST1S10PHRDEMOBO
  • ST1S09IDEMOBO33 vs ST1S10DEMOBOARD
  • ST1S09IDEMOBO33 vs ST1S09DEMOBO33
  • ST1S09IDEMOBO33 vs ST1S06DEMOBO33
  • ST1S09IDEMOBO33 vs ST1S06DEMOBO12
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give