Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics SPC574K-DISP
SPC574K-DISP
Active
Embedded MCU, DSP Evaluation Boards
Description:
DISCOVERY KIT FOR SPC574 K LINE
Manufacturer:
STMicroelectronics
Datasheet:
SPC574K-DISP Datasheet
History Price: $204.52
In Stock: 38220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPC574K-DISP Specification
Specification
Part No
SPC574K-DISP
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
e200
Platform
Discovery
Utilized IC / Part
SPC57K
Mounting Type
Fixed
Contents
Board(s)
SPC574K-DISP PDF Datasheet
SPC574K-DISP Datasheet
Click and Download: SPC574K-DISP Datasheet
SPC574K-DISP Related Parts
SPC560B-DIS
STMicroelectronics
DISCOVERY SPC560B EVAL BRD
SPC560D-DIS
STMicroelectronics
DISCOVERY SPC560D EVAL BRD
SPC560P-DISP
STMicroelectronics
DISCOVERY SPC560P EVAL BRD
SPC560PKIT100S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT144S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT64S
STMicroelectronics
SPC560P EVAL BRD
SPC563M64AVB144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64AVB176
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL176
STMicroelectronics
SPC563M EVAL BRD
SPC563M-DISP
STMicroelectronics
DISCOVERY SPC563M EVAL BRD
SPC563MKIT144S
STMicroelectronics
SPC563M EVAL BRD
SPC574K-DISP Compare Parts
SPC574K-DISP vs SPC58XXADPT64S
SPC574K-DISP vs SPC58XXADPT292S
SPC574K-DISP vs SPC58XXADPT176S
SPC574K-DISP vs SPC58XXADPT144S
SPC574K-DISP vs SPC58XXADPT100S
SPC574K-DISP vs SPC58NH-DISP
SPC574K-DISP vs SPC58NG-DISP
SPC574K-DISP vs SPC58EC-DISP
SPC574K-DISP vs SPC584B-DISP
SPC574K-DISP vs SPC584B-DIS
SPC574K-DISP vs SPC582B-DIS
SPC574K-DISP vs SPC57XXMB
SPC574K-DISP vs SPC574S-DISP
SPC574K-DISP vs SPC574SADPT244S
SPC574K-DISP vs SPC574SADPT144S
SPC574K-DISP vs SPC574KADPT144S
SPC574K-DISP vs SPC572L-DISP
SPC574K-DISP vs SPC572LADPT80S
SPC574K-DISP vs SPC572LADPT100S
SPC574K-DISP vs SPC570S-DISP
SPC574K-DISP vs SPC570SADPT64S
SPC574K-DISP vs SPC570SADPT100S
SPC574K-DISP vs SPC56ELKIT144S
SPC574K-DISP vs SPC56EL70L5DISP
SPC574K-DISP vs SPC564AKIT324S
SPC574K-DISP vs SPC564A-DISP
SPC574K-DISP vs SPC564A80CAL176
SPC574K-DISP vs SPC564A70CAL176
SPC574K-DISP vs SPC563MKIT144S
SPC574K-DISP vs SPC563M-DISP
SPC574K-DISP vs SPC563M64CAL176
SPC574K-DISP vs SPC563M64CAL144
SPC574K-DISP vs SPC563M64AVB176
SPC574K-DISP vs SPC563M64AVB144
SPC574K-DISP vs SPC560PKIT64S
SPC574K-DISP vs SPC560PKIT144S
SPC574K-DISP vs SPC560PKIT100S
SPC574K-DISP vs SPC560P-DISP
SPC574K-DISP vs SPC560D-DIS
SPC574K-DISP vs SPC560B-DIS
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!