Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics SPC564A80AVB176
SPC564A80AVB176
Active
Embedded MCU, DSP Evaluation Boards
Description:
SPC564A EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
SPC564A80AVB176 Datasheet
History Price: $660.54
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPC564A80AVB176 Specification
Specification
Part No
SPC564A80AVB176
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
e200
Platform
-
Utilized IC / Part
SPC564A
Mounting Type
Fixed
Contents
Board(s)
SPC564A80AVB176 Related Parts
SPC560B-DIS
STMicroelectronics
DISCOVERY SPC560B EVAL BRD
SPC560D-DIS
STMicroelectronics
DISCOVERY SPC560D EVAL BRD
SPC560P-DISP
STMicroelectronics
DISCOVERY SPC560P EVAL BRD
SPC560PKIT100S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT144S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT64S
STMicroelectronics
SPC560P EVAL BRD
SPC563M64AVB144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64AVB176
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL176
STMicroelectronics
SPC563M EVAL BRD
SPC563M-DISP
STMicroelectronics
DISCOVERY SPC563M EVAL BRD
SPC563MKIT144S
STMicroelectronics
SPC563M EVAL BRD
SPC564A80AVB176 Compare Parts
SPC564A80AVB176 vs SPC58XXADPT64S
SPC564A80AVB176 vs SPC58XXADPT292S
SPC564A80AVB176 vs SPC58XXADPT176S
SPC564A80AVB176 vs SPC58XXADPT144S
SPC564A80AVB176 vs SPC58XXADPT100S
SPC564A80AVB176 vs SPC58NH-DISP
SPC564A80AVB176 vs SPC58NG-DISP
SPC564A80AVB176 vs SPC58EC-DISP
SPC564A80AVB176 vs SPC584B-DISP
SPC564A80AVB176 vs SPC584B-DIS
SPC564A80AVB176 vs SPC582B-DIS
SPC564A80AVB176 vs SPC57XXMB
SPC564A80AVB176 vs SPC574S-DISP
SPC564A80AVB176 vs SPC574SADPT244S
SPC564A80AVB176 vs SPC574SADPT144S
SPC564A80AVB176 vs SPC574KADPT144S
SPC564A80AVB176 vs SPC572L-DISP
SPC564A80AVB176 vs SPC572LADPT80S
SPC564A80AVB176 vs SPC572LADPT100S
SPC564A80AVB176 vs SPC570S-DISP
SPC564A80AVB176 vs SPC570SADPT64S
SPC564A80AVB176 vs SPC570SADPT100S
SPC564A80AVB176 vs SPC56ELKIT144S
SPC564A80AVB176 vs SPC56EL70L5DISP
SPC564A80AVB176 vs SPC564AKIT324S
SPC564A80AVB176 vs SPC564A-DISP
SPC564A80AVB176 vs SPC564A80CAL176
SPC564A80AVB176 vs SPC564A70CAL176
SPC564A80AVB176 vs SPC563MKIT144S
SPC564A80AVB176 vs SPC563M-DISP
SPC564A80AVB176 vs SPC563M64CAL176
SPC564A80AVB176 vs SPC563M64CAL144
SPC564A80AVB176 vs SPC563M64AVB176
SPC564A80AVB176 vs SPC563M64AVB144
SPC564A80AVB176 vs SPC560PKIT64S
SPC564A80AVB176 vs SPC560PKIT144S
SPC564A80AVB176 vs SPC560PKIT100S
SPC564A80AVB176 vs SPC560P-DISP
SPC564A80AVB176 vs SPC560D-DIS
SPC564A80AVB176 vs SPC560B-DIS
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!