☰
SNDEV-250
SNDEV-250
Obsolete
Description:  NETWORK DEVELOPMENT FOR SN250
Manufacturer:  STMicroelectronics
Datasheet:   SNDEV-250 Datasheet
History Price: Obsolete
In Stock: 7360
SNDEV-250 Specification
Specification
Part No
SNDEV-250
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
JumpStart
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
802.15.4/Zigbee?
For Use With/Related Products
2.4GHz
Supplied Contents
SN250
Type
Board(s)
SNDEV-250 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods