Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics SATEL-VL53L7CX
SATEL-VL53L7CX
Active
Sensor Evaluation Boards
Description:
BREAKOUT BOARD EMBEDDING THE VL5
Manufacturer:
STMicroelectronics
Datasheet:
SATEL-VL53L7CX Datasheet
History Price: $18.81
In Stock: 2720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SATEL-VL53L7CX Specification
Specification
Part No
SATEL-VL53L7CX
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, 3D Time-of-Flight (ToF)
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
3.3V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
VL53L7CX
SATEL-VL53L7CX PDF Datasheet
SATEL-VL53L7CX Datasheet
Click and Download: SATEL-VL53L7CX Datasheet
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected