Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics SATEL-VL53L4CX
SATEL-VL53L4CX
Active
Sensor Evaluation Boards
Description:
VL53L4CX BREAKOUT BOARD
Manufacturer:
STMicroelectronics
Datasheet:
SATEL-VL53L4CX Datasheet
History Price: $18.81
In Stock: 47840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SATEL-VL53L4CX Specification
Specification
Part No
SATEL-VL53L4CX
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, 3D Time-of-Flight (ToF)
Sensing Range
6m
Interface
I2C, Serial
Sensitivity
-
Voltage - Supply
2.6V ~ 3.5V
Embedded
Yes, MCU
Supplied Contents
Board(s)
Utilized IC / Part
VL53L4CX
SATEL-VL53L4CX PDF Datasheet
SATEL-VL53L4CX Datasheet
Click and Download: SATEL-VL53L4CX Datasheet
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great