Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics P-NUCLEO-AZURE1
P-NUCLEO-AZURE1
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
NUCLEO PACK FOR IOT STM32L476
Manufacturer:
STMicroelectronics
Datasheet:
P-NUCLEO-AZURE1 Datasheet
History Price: Obsolete
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P-NUCLEO-AZURE1 Specification
Specification
Part No
P-NUCLEO-AZURE1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32L4
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Nucleo-64
Utilized IC / Part
STM32L476
Mounting Type
Fixed
Contents
Board(s)
P-NUCLEO-AZURE1 PDF Datasheet
P-NUCLEO-AZURE1 Datasheet
Click and Download: P-NUCLEO-AZURE1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.