Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics P-L496G-CELL01
P-L496G-CELL01
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
DISCOVERY STM32L496AGI6 EVAL BRD
Manufacturer:
STMicroelectronics
Datasheet:
P-L496G-CELL01 Datasheet
History Price: Obsolete
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P-L496G-CELL01 Specification
Specification
Part No
P-L496G-CELL01
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32L4
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Discovery
Utilized IC / Part
STM32L496
Mounting Type
Fixed
Contents
Board(s)
P-L496G-CELL01 PDF Datasheet
P-L496G-CELL01 Datasheet
Click and Download: P-L496G-CELL01 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.