Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics LNBH24DEMOBOARD
LNBH24DEMOBOARD
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LNBH24
Manufacturer:
STMicroelectronics
Datasheet:
LNBH24DEMOBOARD Datasheet
History Price: Obsolete
In Stock: 24740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LNBH24DEMOBOARD Specification
Specification
Part No
LNBH24DEMOBOARD
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, LNB
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
8V ~ 15V
Regulator Topology
-
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LNBH24
Power - Output
-
LNBH24DEMOBOARD PDF Datasheet
LNBH24DEMOBOARD Datasheet
Click and Download: LNBH24DEMOBOARD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great