Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ STMicroelectronics KITAUTO/STDL
KITAUTO/STDL
Obsolete
Kits Accessories
Description:
KIT AUTO SAMPLES/CD/PPAP INFO
Manufacturer:
STMicroelectronics
Datasheet:
KITAUTO/STDL Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KITAUTO/STDL Specification
Specification
Part No
KITAUTO/STDL
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
-
For Use With/Related Products
-
KITAUTO/STDL Related Parts
KIT_XMC4X_AUT_ISO_001
Infineon Technologies
KIT AUTOMATION FOR XMC4500
KIT_XMC4X_HMI_OLED_001
Infineon Technologies
KIT INTERFACE FOR XMC4500
KIT_XMC4X_UNI_EXT01_001
Infineon Technologies
KIT EXTENSION FOR XMC4500
KIT-14526
SparkFun Electronics
PI ZERO USB STEM
KIT-15081
SparkFun Electronics
QWIIC CABLE KIT
KIT-16389
SparkFun Electronics
DLI KIT (WITHOUT JETSON NANO)
KIT-16549
SparkFun Electronics
MICROMOD DIY CARRIER KIT 5PACK
KIT-18293
SparkFun Electronics
SPARKFUN GNSS-RTK ACCESSORY KIT
KIT-19627
SparkFun Electronics
MYOWARE 2.0 REF CABLE 10PACK
KIT2K5WCCMTOLLTOBO1
Infineon Technologies
TO LEADLESS ADAPTER
KIT3KW2LLCDICTRLTOBO1
Infineon Technologies
3000W DIGITAL CONTROL CARD
KIT600WLLCANCTRLTOBO1
Infineon Technologies
600W ADAPTER ICE2HS01G
KITAUTO/STDL Compare Parts
KITAUTO/STDL vs KITXMC4XCOMETH001TOBO1
KITAUTO/STDL vs KIT-TPLSNIFEVB
KITAUTO/STDL vs KITLGDBBOM003TOBO1
KITAUTO/STDL vs KITLGCAPBOM006TOBO1
KITAUTO/STDL vs KIT6W12VP7950VTOBO1
KITAUTO/STDL vs KIT600WLLCDICTRLTOBO1
KITAUTO/STDL vs KIT600WLLCANCTRLTOBO1
KITAUTO/STDL vs KIT3KW2LLCDICTRLTOBO1
KITAUTO/STDL vs KIT2K5WCCMTOLLTOBO1
KITAUTO/STDL vs KIT-19627
KITAUTO/STDL vs KIT-18293
KITAUTO/STDL vs KIT-16549
KITAUTO/STDL vs KIT-16389
KITAUTO/STDL vs KIT-15081
KITAUTO/STDL vs KIT-14526
KITAUTO/STDL vs KIT_XMC4X_UNI_EXT01_001
KITAUTO/STDL vs KIT_XMC4X_HMI_OLED_001
KITAUTO/STDL vs KIT_XMC4X_AUT_ISO_001
KITAUTO/STDL vs KITLEDBKLT16EVBE
KITAUTO/STDL vs KIT-A1006-SHIELD
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.