☰
IMG-524-P01
IMG-524-P01
Obsolete
Description:  KIT CAMERA INTEGRATION VS6X24
Manufacturer:  STMicroelectronics
Datasheet:   IMG-524-P01 Datasheet
History Price: Obsolete
In Stock: 17680
IMG-524-P01 Specification
Specification
Part No
IMG-524-P01
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
CMOS Imaging, Color (RGB)
Sensing Range
VGA
Interface
USB
Sensitivity
30FPS
Voltage - Supply
2.8V ~ 4.6V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
VS6524
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci