Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVLVIPGAN65PD
EVLVIPGAN65PD
Active
Evaluation and Demonstration Boards and Kits
Description:
65 W USB TYPE-C POWER DELIVERY R
Manufacturer:
STMicroelectronics
Datasheet:
EVLVIPGAN65PD Datasheet
History Price: $107.31
In Stock: 48620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLVIPGAN65PD Specification
Specification
Part No
EVLVIPGAN65PD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
USB Type-C Power Delivery (PD)
Embedded
No
Utilized IC / Part
STUSB4761, VIPERGAN65
Primary Attributes
90 ~ 264VAC Input Voltage
Supplied Contents
Board(s)
EVLVIPGAN65PD PDF Datasheet
EVLVIPGAN65PD Datasheet
Click and Download: EVLVIPGAN65PD Datasheet
EVLVIPGAN65PD Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLVIPGAN65PD Compare Parts
EVLVIPGAN65PD vs EVLSTNRG-1KW
EVLVIPGAN65PD vs EVLSTNRG-170W
EVLVIPGAN65PD vs EVLSTCH03-45WPD
EVLVIPGAN65PD vs EVLSTCH03-36W-SR
EVLVIPGAN65PD vs EVLSRK1001-TO
EVLVIPGAN65PD vs EVLSRK1001-PF
EVLVIPGAN65PD vs EVLSRK1000-PF
EVLVIPGAN65PD vs EVLSRK1000-DP
EVLVIPGAN65PD vs EVLSRK1000B-TO
EVLVIPGAN65PD vs EVLSRK1000B-PF
EVLVIPGAN65PD vs EVLPOWERSTEP01
EVLVIPGAN65PD vs EVLONE65W
EVLVIPGAN65PD vs EVLMG4-500WIBCK
EVLVIPGAN65PD vs EVL8030-QJ-01A
EVLVIPGAN65PD vs EVL8030-QJ-00B
EVLVIPGAN65PD vs EVL8009-V-00H
EVLVIPGAN65PD vs EVL6564H-100W
EVLVIPGAN65PD vs EVL6563S-400W
EVLVIPGAN65PD vs EVL6563S-250W
EVLVIPGAN65PD vs EVL6563S-100W
EVLVIPGAN65PD vs EVL6563H-100W
EVLVIPGAN65PD vs EVL6562A-TM-80W
EVLVIPGAN65PD vs EVL6562A-400W
EVLVIPGAN65PD vs EVL6562A-35WFLB
EVLVIPGAN65PD vs EVL6227-PLUG
EVLVIPGAN65PD vs EVL6226-PLUG
EVLVIPGAN65PD vs EVL6206-PLUG
EVLVIPGAN65PD vs EVL4986A-1KWBL
EVLVIPGAN65PD vs EVL4986-350W
EVLVIPGAN65PD vs EVL4985-350W
EVLVIPGAN65PD vs EVLVIPGAN100PD
EVLVIPGAN65PD vs EVLSRK1000-TO
EVLVIPGAN65PD vs EVLSRK1000A-TO
EVLVIPGAN65PD vs EVLSRK1000A-PF
EVLVIPGAN65PD vs EVLPOE007V1
EVLVIPGAN65PD vs EVLONEPCC
EVLVIPGAN65PD vs EVLONEMP
EVLVIPGAN65PD vs EVLONE140W
EVLVIPGAN65PD vs EVLKSTCOMET10-1
EVLVIPGAN65PD vs EVLKST8500GH915
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay