Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVLVIPGAN50FL
EVLVIPGAN50FL
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
15 V / 50 W QR FLYBACK CONVERTER
Manufacturer:
STMicroelectronics
Datasheet:
EVLVIPGAN50FL Datasheet
History Price: $92.16
In Stock: 17370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLVIPGAN50FL Specification
Specification
Part No
EVLVIPGAN50FL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary and Secondary Side with PFC
Outputs and Type
1, Isolated
Voltage - Output
15V
Current - Output
3.35A
Voltage - Input
90 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
VIPERGAN50
Power - Output
50 W
EVLVIPGAN50FL PDF Datasheet
EVLVIPGAN50FL Datasheet
Click and Download: EVLVIPGAN50FL Datasheet
EVLVIPGAN50FL Related Parts
EVL150W-ADP-SR
STMicroelectronics
BOARD DEMO SRK2000 COMPLETE
EVL170W-FTV
STMicroelectronics
DEMO BOARD VIPER27 L6599A L6564
EVL185W-LEDTV
STMicroelectronics
DEMO BOARD VIPER27L L6564 L6599A
EVL28167-A-Q-00A
Monolithic Power Systems
EVAL BOARD FOR MP28167-A
EVL3424A-G-00A
Monolithic Power Systems
EVAL BOARD FOR MP3424A
EVL3435-L-00A
Monolithic Power Systems
19A, 22V, FIXED-FREQUENCY, HIGH-
EVL3438-TL-00A
Monolithic Power Systems
2A, 16V, HIGH-EFFICIENCY, FULLY
EVL400W-80PL
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL400W-EUPL7
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL6563S-200ZRC
STMicroelectronics
BOARD EVAL BASED ON 200W L6563
EVL6564-100W
STMicroelectronics
BOARD EVAL PFC FOR L6564D
EVL6566A-75WADP
STMicroelectronics
BOARD EVAL FOR L6566A
EVLVIPGAN50FL Compare Parts
EVLVIPGAN50FL vs EVLVIPER28H-10W
EVLVIPGAN50FL vs EVLVIP37LE5V3A
EVLVIPGAN50FL vs EVLVIP27L-12WS
EVLVIPGAN50FL vs EVLVIP27H-12SB
EVLVIPGAN50FL vs EVLVIP17-5WCHG
EVLVIPGAN50FL vs EVLVIP16LD-1W5
EVLVIPGAN50FL vs EVLVIP16L-4WFN
EVLVIPGAN50FL vs EVLVIP16L-4WFL
EVLVIPGAN50FL vs EVLVIP16H-4WFN
EVLVIPGAN50FL vs EVLVIP16H-4WFL
EVLVIPGAN50FL vs EVLVIP15L-5WSB
EVLVIPGAN50FL vs EVLSTNRG011-150
EVLVIPGAN50FL vs EVL-SRK2001-HVS
EVLVIPGAN50FL vs EVLSRK2000-S-40
EVLVIPGAN50FL vs EVLSRK2000-L-60
EVLVIPGAN50FL vs EVLSRK2000-L-40
EVLVIPGAN50FL vs EVLSRK2000-D-40
EVLVIPGAN50FL vs EVLMG1-250WLLC
EVLVIPGAN50FL vs EVLCMB1-AIO210W
EVLVIPGAN50FL vs EVLCMB1-90WADP
EVLVIPGAN50FL vs EVLALTAIR900-M1
EVLVIPGAN50FL vs EVLALTAIR05T-5W
EVLVIPGAN50FL vs EVL90WADP-LLCSR
EVLVIPGAN50FL vs EVL8794-LE-00A
EVLVIPGAN50FL vs EVL6699-90WADP
EVLVIPGAN50FL vs EVL6599A-90WADP
EVLVIPGAN50FL vs EVL6591-90WADP
EVLVIPGAN50FL vs EVL6566B-65W-QR
EVLVIPGAN50FL vs EVL6566B-65W
EVLVIPGAN50FL vs EVL6566B-60WFF
EVLVIPGAN50FL vs EVL6566B-40WSTB
EVLVIPGAN50FL vs EVL6566A-75WES4
EVLVIPGAN50FL vs EVL6566A-75WADP
EVLVIPGAN50FL vs EVL6564-100W
EVLVIPGAN50FL vs EVL6563S-200ZRC
EVLVIPGAN50FL vs EVL400W-EUPL7
EVLVIPGAN50FL vs EVL400W-80PL
EVLVIPGAN50FL vs EVL3438-TL-00A
EVLVIPGAN50FL vs EVL3435-L-00A
EVLVIPGAN50FL vs EVL3424A-G-00A
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay