Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVLSTNRG-1KW
EVLSTNRG-1KW
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD 1KW SMPS STNRG388A
Manufacturer:
STMicroelectronics
Datasheet:
EVLSTNRG-1KW Datasheet
History Price: $554.34
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLSTNRG-1KW Specification
Specification
Part No
EVLSTNRG-1KW
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Digital Power Controller
Embedded
-
Utilized IC / Part
STNRG388A
Primary Attributes
-
Supplied Contents
Board(s)
EVLSTNRG-1KW PDF Datasheet
EVLSTNRG-1KW Datasheet
Click and Download: EVLSTNRG-1KW Datasheet
EVLSTNRG-1KW Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLSTNRG-1KW Compare Parts
EVLSTNRG-1KW vs EVLSTNRG-170W
EVLSTNRG-1KW vs EVLSTCH03-45WPD
EVLSTNRG-1KW vs EVLSTCH03-36W-SR
EVLSTNRG-1KW vs EVLSRK1001-TO
EVLSTNRG-1KW vs EVLSRK1001-PF
EVLSTNRG-1KW vs EVLSRK1000-PF
EVLSTNRG-1KW vs EVLSRK1000-DP
EVLSTNRG-1KW vs EVLSRK1000B-TO
EVLSTNRG-1KW vs EVLSRK1000B-PF
EVLSTNRG-1KW vs EVLPOWERSTEP01
EVLSTNRG-1KW vs EVLONE65W
EVLSTNRG-1KW vs EVLMG4-500WIBCK
EVLSTNRG-1KW vs EVL8030-QJ-01A
EVLSTNRG-1KW vs EVL8030-QJ-00B
EVLSTNRG-1KW vs EVL8009-V-00H
EVLSTNRG-1KW vs EVL6564H-100W
EVLSTNRG-1KW vs EVL6563S-400W
EVLSTNRG-1KW vs EVL6563S-250W
EVLSTNRG-1KW vs EVL6563S-100W
EVLSTNRG-1KW vs EVL6563H-100W
EVLSTNRG-1KW vs EVL6562A-TM-80W
EVLSTNRG-1KW vs EVL6562A-400W
EVLSTNRG-1KW vs EVL6562A-35WFLB
EVLSTNRG-1KW vs EVL6227-PLUG
EVLSTNRG-1KW vs EVL6226-PLUG
EVLSTNRG-1KW vs EVL6206-PLUG
EVLSTNRG-1KW vs EVL4986A-1KWBL
EVLSTNRG-1KW vs EVL4986-350W
EVLSTNRG-1KW vs EVL4985-350W
EVLSTNRG-1KW vs EVLVIPGAN65PD
EVLSTNRG-1KW vs EVLVIPGAN100PD
EVLSTNRG-1KW vs EVLSRK1000-TO
EVLSTNRG-1KW vs EVLSRK1000A-TO
EVLSTNRG-1KW vs EVLSRK1000A-PF
EVLSTNRG-1KW vs EVLPOE007V1
EVLSTNRG-1KW vs EVLONEPCC
EVLSTNRG-1KW vs EVLONEMP
EVLSTNRG-1KW vs EVLONE140W
EVLSTNRG-1KW vs EVLKSTCOMET10-1
EVLSTNRG-1KW vs EVLKST8500GH915
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay