Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVLSTCH03-45WPD
EVLSTCH03-45WPD
Active
Evaluation and Demonstration Boards and Kits
Description:
45W USB TYPE-C POWER DELIVERY 3
Manufacturer:
STMicroelectronics
Datasheet:
EVLSTCH03-45WPD Datasheet
History Price: $84.02
In Stock: 38260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLSTCH03-45WPD Specification
Specification
Part No
EVLSTCH03-45WPD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
USB Type-C? Power Delivery (PD)
Embedded
-
Utilized IC / Part
SRK1001, STCH03, STUSB4761
Primary Attributes
-
Supplied Contents
Board(s)
EVLSTCH03-45WPD PDF Datasheet
EVLSTCH03-45WPD Datasheet
Click and Download: EVLSTCH03-45WPD Datasheet
EVLSTCH03-45WPD Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLSTCH03-45WPD Compare Parts
EVLSTCH03-45WPD vs EVLSTNRG-1KW
EVLSTCH03-45WPD vs EVLSTNRG-170W
EVLSTCH03-45WPD vs EVLSTCH03-36W-SR
EVLSTCH03-45WPD vs EVLSRK1001-TO
EVLSTCH03-45WPD vs EVLSRK1001-PF
EVLSTCH03-45WPD vs EVLSRK1000-PF
EVLSTCH03-45WPD vs EVLSRK1000-DP
EVLSTCH03-45WPD vs EVLSRK1000B-TO
EVLSTCH03-45WPD vs EVLSRK1000B-PF
EVLSTCH03-45WPD vs EVLPOWERSTEP01
EVLSTCH03-45WPD vs EVLONE65W
EVLSTCH03-45WPD vs EVLMG4-500WIBCK
EVLSTCH03-45WPD vs EVL8030-QJ-01A
EVLSTCH03-45WPD vs EVL8030-QJ-00B
EVLSTCH03-45WPD vs EVL8009-V-00H
EVLSTCH03-45WPD vs EVL6564H-100W
EVLSTCH03-45WPD vs EVL6563S-400W
EVLSTCH03-45WPD vs EVL6563S-250W
EVLSTCH03-45WPD vs EVL6563S-100W
EVLSTCH03-45WPD vs EVL6563H-100W
EVLSTCH03-45WPD vs EVL6562A-TM-80W
EVLSTCH03-45WPD vs EVL6562A-400W
EVLSTCH03-45WPD vs EVL6562A-35WFLB
EVLSTCH03-45WPD vs EVL6227-PLUG
EVLSTCH03-45WPD vs EVL6226-PLUG
EVLSTCH03-45WPD vs EVL6206-PLUG
EVLSTCH03-45WPD vs EVL4986A-1KWBL
EVLSTCH03-45WPD vs EVL4986-350W
EVLSTCH03-45WPD vs EVL4985-350W
EVLSTCH03-45WPD vs EVLVIPGAN65PD
EVLSTCH03-45WPD vs EVLVIPGAN100PD
EVLSTCH03-45WPD vs EVLSRK1000-TO
EVLSTCH03-45WPD vs EVLSRK1000A-TO
EVLSTCH03-45WPD vs EVLSRK1000A-PF
EVLSTCH03-45WPD vs EVLPOE007V1
EVLSTCH03-45WPD vs EVLONEPCC
EVLSTCH03-45WPD vs EVLONEMP
EVLSTCH03-45WPD vs EVLONE140W
EVLSTCH03-45WPD vs EVLKSTCOMET10-1
EVLSTCH03-45WPD vs EVLKST8500GH915
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay