Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVLONEPCC
EVLONEPCC
Active
Evaluation and Demonstration Boards and Kits
Description:
USB TYPE-C ADAPTER TO CONNECT ST
Manufacturer:
STMicroelectronics
Datasheet:
EVLONEPCC Datasheet
History Price: $25.52
In Stock: 44175
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLONEPCC Specification
Specification
Part No
EVLONEPCC
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Type-C?
Embedded
No
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
EVLONEPCC PDF Datasheet
EVLONEPCC Datasheet
Click and Download: EVLONEPCC Datasheet
EVLONEPCC Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLONEPCC Compare Parts
EVLONEPCC vs EVLSTNRG-1KW
EVLONEPCC vs EVLSTNRG-170W
EVLONEPCC vs EVLSTCH03-45WPD
EVLONEPCC vs EVLSTCH03-36W-SR
EVLONEPCC vs EVLSRK1001-TO
EVLONEPCC vs EVLSRK1001-PF
EVLONEPCC vs EVLSRK1000-PF
EVLONEPCC vs EVLSRK1000-DP
EVLONEPCC vs EVLSRK1000B-TO
EVLONEPCC vs EVLSRK1000B-PF
EVLONEPCC vs EVLPOWERSTEP01
EVLONEPCC vs EVLONE65W
EVLONEPCC vs EVLMG4-500WIBCK
EVLONEPCC vs EVL8030-QJ-01A
EVLONEPCC vs EVL8030-QJ-00B
EVLONEPCC vs EVL8009-V-00H
EVLONEPCC vs EVL6564H-100W
EVLONEPCC vs EVL6563S-400W
EVLONEPCC vs EVL6563S-250W
EVLONEPCC vs EVL6563S-100W
EVLONEPCC vs EVL6563H-100W
EVLONEPCC vs EVL6562A-TM-80W
EVLONEPCC vs EVL6562A-400W
EVLONEPCC vs EVL6562A-35WFLB
EVLONEPCC vs EVL6227-PLUG
EVLONEPCC vs EVL6226-PLUG
EVLONEPCC vs EVL6206-PLUG
EVLONEPCC vs EVL4986A-1KWBL
EVLONEPCC vs EVL4986-350W
EVLONEPCC vs EVL4985-350W
EVLONEPCC vs EVLVIPGAN65PD
EVLONEPCC vs EVLVIPGAN100PD
EVLONEPCC vs EVLSRK1000-TO
EVLONEPCC vs EVLSRK1000A-TO
EVLONEPCC vs EVLSRK1000A-PF
EVLONEPCC vs EVLPOE007V1
EVLONEPCC vs EVLONEMP
EVLONEPCC vs EVLONE140W
EVLONEPCC vs EVLKSTCOMET10-1
EVLONEPCC vs EVLKST8500GH915
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay