Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVLKSTCOMET10-1
EVLKSTCOMET10-1
Active
Evaluation and Demonstration Boards and Kits
Description:
EVALUATION KIT
Manufacturer:
STMicroelectronics
Datasheet:
EVLKSTCOMET10-1 Datasheet
History Price: Active
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLKSTCOMET10-1 Specification
Specification
Part No
EVLKSTCOMET10-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy/Power Meter
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STCOMET
Primary Attributes
-
Supplied Contents
Board(s)
EVLKSTCOMET10-1 PDF Datasheet
EVLKSTCOMET10-1 Datasheet
Click and Download: EVLKSTCOMET10-1 Datasheet
EVLKSTCOMET10-1 Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLKSTCOMET10-1 Compare Parts
EVLKSTCOMET10-1 vs EVLSTNRG-1KW
EVLKSTCOMET10-1 vs EVLSTNRG-170W
EVLKSTCOMET10-1 vs EVLSTCH03-45WPD
EVLKSTCOMET10-1 vs EVLSTCH03-36W-SR
EVLKSTCOMET10-1 vs EVLSRK1001-TO
EVLKSTCOMET10-1 vs EVLSRK1001-PF
EVLKSTCOMET10-1 vs EVLSRK1000-PF
EVLKSTCOMET10-1 vs EVLSRK1000-DP
EVLKSTCOMET10-1 vs EVLSRK1000B-TO
EVLKSTCOMET10-1 vs EVLSRK1000B-PF
EVLKSTCOMET10-1 vs EVLPOWERSTEP01
EVLKSTCOMET10-1 vs EVLONE65W
EVLKSTCOMET10-1 vs EVLMG4-500WIBCK
EVLKSTCOMET10-1 vs EVL8030-QJ-01A
EVLKSTCOMET10-1 vs EVL8030-QJ-00B
EVLKSTCOMET10-1 vs EVL8009-V-00H
EVLKSTCOMET10-1 vs EVL6564H-100W
EVLKSTCOMET10-1 vs EVL6563S-400W
EVLKSTCOMET10-1 vs EVL6563S-250W
EVLKSTCOMET10-1 vs EVL6563S-100W
EVLKSTCOMET10-1 vs EVL6563H-100W
EVLKSTCOMET10-1 vs EVL6562A-TM-80W
EVLKSTCOMET10-1 vs EVL6562A-400W
EVLKSTCOMET10-1 vs EVL6562A-35WFLB
EVLKSTCOMET10-1 vs EVL6227-PLUG
EVLKSTCOMET10-1 vs EVL6226-PLUG
EVLKSTCOMET10-1 vs EVL6206-PLUG
EVLKSTCOMET10-1 vs EVL4986A-1KWBL
EVLKSTCOMET10-1 vs EVL4986-350W
EVLKSTCOMET10-1 vs EVL4985-350W
EVLKSTCOMET10-1 vs EVLVIPGAN65PD
EVLKSTCOMET10-1 vs EVLVIPGAN100PD
EVLKSTCOMET10-1 vs EVLSRK1000-TO
EVLKSTCOMET10-1 vs EVLSRK1000A-TO
EVLKSTCOMET10-1 vs EVLSRK1000A-PF
EVLKSTCOMET10-1 vs EVLPOE007V1
EVLKSTCOMET10-1 vs EVLONEPCC
EVLKSTCOMET10-1 vs EVLONEMP
EVLKSTCOMET10-1 vs EVLONE140W
EVLKSTCOMET10-1 vs EVLKST8500GH915
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay