Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVLHV101PSR50W
EVLHV101PSR50W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
50 W CONVERTER USING HVLED101 QU
Manufacturer:
STMicroelectronics
Datasheet:
EVLHV101PSR50W Datasheet
History Price: $113.62
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVLHV101PSR50W Specification
Specification
Part No
EVLHV101PSR50W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
60V
Current - Output
833mA
Voltage - Input
90 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
HVLED101
Power - Output
-
EVLHV101PSR50W Related Parts
EVL150W-ADP-SR
STMicroelectronics
BOARD DEMO SRK2000 COMPLETE
EVL170W-FTV
STMicroelectronics
DEMO BOARD VIPER27 L6599A L6564
EVL185W-LEDTV
STMicroelectronics
DEMO BOARD VIPER27L L6564 L6599A
EVL28167-A-Q-00A
Monolithic Power Systems
EVAL BOARD FOR MP28167-A
EVL3424A-G-00A
Monolithic Power Systems
EVAL BOARD FOR MP3424A
EVL3435-L-00A
Monolithic Power Systems
19A, 22V, FIXED-FREQUENCY, HIGH-
EVL3438-TL-00A
Monolithic Power Systems
2A, 16V, HIGH-EFFICIENCY, FULLY
EVL400W-80PL
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL400W-EUPL7
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL6563S-200ZRC
STMicroelectronics
BOARD EVAL BASED ON 200W L6563
EVL6564-100W
STMicroelectronics
BOARD EVAL PFC FOR L6564D
EVL6566A-75WADP
STMicroelectronics
BOARD EVAL FOR L6566A
EVLHV101PSR50W Compare Parts
EVLHV101PSR50W vs EVLVIPER28H-10W
EVLHV101PSR50W vs EVLVIP37LE5V3A
EVLHV101PSR50W vs EVLVIP27L-12WS
EVLHV101PSR50W vs EVLVIP27H-12SB
EVLHV101PSR50W vs EVLVIP17-5WCHG
EVLHV101PSR50W vs EVLVIP16LD-1W5
EVLHV101PSR50W vs EVLVIP16L-4WFN
EVLHV101PSR50W vs EVLVIP16L-4WFL
EVLHV101PSR50W vs EVLVIP16H-4WFN
EVLHV101PSR50W vs EVLVIP16H-4WFL
EVLHV101PSR50W vs EVLVIP15L-5WSB
EVLHV101PSR50W vs EVLSTNRG011-150
EVLHV101PSR50W vs EVL-SRK2001-HVS
EVLHV101PSR50W vs EVLSRK2000-S-40
EVLHV101PSR50W vs EVLSRK2000-L-60
EVLHV101PSR50W vs EVLSRK2000-L-40
EVLHV101PSR50W vs EVLSRK2000-D-40
EVLHV101PSR50W vs EVLMG1-250WLLC
EVLHV101PSR50W vs EVLCMB1-AIO210W
EVLHV101PSR50W vs EVLCMB1-90WADP
EVLHV101PSR50W vs EVLALTAIR900-M1
EVLHV101PSR50W vs EVLALTAIR05T-5W
EVLHV101PSR50W vs EVL90WADP-LLCSR
EVLHV101PSR50W vs EVL8794-LE-00A
EVLHV101PSR50W vs EVL6699-90WADP
EVLHV101PSR50W vs EVL6599A-90WADP
EVLHV101PSR50W vs EVL6591-90WADP
EVLHV101PSR50W vs EVL6566B-65W-QR
EVLHV101PSR50W vs EVL6566B-65W
EVLHV101PSR50W vs EVL6566B-60WFF
EVLHV101PSR50W vs EVL6566B-40WSTB
EVLHV101PSR50W vs EVL6566A-75WES4
EVLHV101PSR50W vs EVL6566A-75WADP
EVLHV101PSR50W vs EVL6564-100W
EVLHV101PSR50W vs EVL6563S-200ZRC
EVLHV101PSR50W vs EVL400W-EUPL7
EVLHV101PSR50W vs EVL400W-80PL
EVLHV101PSR50W vs EVL3438-TL-00A
EVLHV101PSR50W vs EVL3435-L-00A
EVLHV101PSR50W vs EVL3424A-G-00A
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay