Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ STMicroelectronics EVL80WLED-STCH03
EVL80WLED-STCH03
Active
LED Driver Evaluation Boards
Description:
EVL80WLED-STCH03: 80W-1A PRIMARY
Manufacturer:
STMicroelectronics
Datasheet:
EVL80WLED-STCH03 Datasheet
History Price: $168.04
In Stock: 28650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVL80WLED-STCH03 Specification
Specification
Part No
EVL80WLED-STCH03
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Isolated
Voltage - Output
40V ~ 80V
Features
-
Voltage - Input
90 ~ 265 VAC
Supplied Contents
Board(s)
Utilized IC / Part
STCH03
EVL80WLED-STCH03 PDF Datasheet
EVL80WLED-STCH03 Datasheet
Click and Download: EVL80WLED-STCH03 Datasheet
EVL80WLED-STCH03 Related Parts
EVL012LED
STMicroelectronics
EVAL BOARD FOR STNRG012
EVL130W-SL-EU
STMicroelectronics
BOARD EVAL L6562AT L6599AT
EVL130W-STRLIG
STMicroelectronics
BOARD EVAL L6562AT L6599AT
EVL150W-HVSL
STMicroelectronics
150 V - 1 A LED DRIVER USING STC
EVL6562A-LED
STMicroelectronics
EVALUATION MODULE L6562A
EVLHVLED007W35F
STMicroelectronics
HVLED007 EVAL BOARD
EVLVIP27-7WLED
STMicroelectronics
EVAL BOARD FOR VIPER27
EVL6564H-25W-BB
STMicroelectronics
Prototype
EVL6699-HVSL
STMicroelectronics
Prototype
EVLHVLED815W10A
STMicroelectronics
Prototype
EVLHVLED815W10F
STMicroelectronics
Prototype
EVLHVLED815W8CV
STMicroelectronics
Prototype
EVL80WLED-STCH03 Compare Parts
EVL80WLED-STCH03 vs EVLHVLED007W35F
EVL80WLED-STCH03 vs EVL6562A-LED
EVL80WLED-STCH03 vs EVL150W-HVSL
EVL80WLED-STCH03 vs EVL130W-STRLIG
EVL80WLED-STCH03 vs EVL130W-SL-EU
EVL80WLED-STCH03 vs EVL012LED
EVL80WLED-STCH03 vs EVLMG4LPWRBR1
EVL80WLED-STCH03 vs EVLMG1LPBRDR1
EVL80WLED-STCH03 vs EVLHVLED815W8CV
EVL80WLED-STCH03 vs EVLHVLED815W10F
EVL80WLED-STCH03 vs EVLHVLED815W10A
EVL80WLED-STCH03 vs EVL6699-HVSL
EVL80WLED-STCH03 vs EVL6564H-25W-BB
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you