Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVL6563S-400W
EVL6563S-400W
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR L6563(400W)
Manufacturer:
STMicroelectronics
Datasheet:
EVL6563S-400W Datasheet
History Price: Obsolete
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVL6563S-400W Specification
Specification
Part No
EVL6563S-400W
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
No
Utilized IC / Part
L6563
Primary Attributes
-
Supplied Contents
Board(s)
EVL6563S-400W PDF Datasheet
EVL6563S-400W Datasheet
Click and Download: EVL6563S-400W Datasheet
EVL6563S-400W Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVL6563S-400W Compare Parts
EVL6563S-400W vs EVLSTNRG-1KW
EVL6563S-400W vs EVLSTNRG-170W
EVL6563S-400W vs EVLSTCH03-45WPD
EVL6563S-400W vs EVLSTCH03-36W-SR
EVL6563S-400W vs EVLSRK1001-TO
EVL6563S-400W vs EVLSRK1001-PF
EVL6563S-400W vs EVLSRK1000-PF
EVL6563S-400W vs EVLSRK1000-DP
EVL6563S-400W vs EVLSRK1000B-TO
EVL6563S-400W vs EVLSRK1000B-PF
EVL6563S-400W vs EVLPOWERSTEP01
EVL6563S-400W vs EVLONE65W
EVL6563S-400W vs EVLMG4-500WIBCK
EVL6563S-400W vs EVL8030-QJ-01A
EVL6563S-400W vs EVL8030-QJ-00B
EVL6563S-400W vs EVL8009-V-00H
EVL6563S-400W vs EVL6564H-100W
EVL6563S-400W vs EVL6563S-250W
EVL6563S-400W vs EVL6563S-100W
EVL6563S-400W vs EVL6563H-100W
EVL6563S-400W vs EVL6562A-TM-80W
EVL6563S-400W vs EVL6562A-400W
EVL6563S-400W vs EVL6562A-35WFLB
EVL6563S-400W vs EVL6227-PLUG
EVL6563S-400W vs EVL6226-PLUG
EVL6563S-400W vs EVL6206-PLUG
EVL6563S-400W vs EVL4986A-1KWBL
EVL6563S-400W vs EVL4986-350W
EVL6563S-400W vs EVL4985-350W
EVL6563S-400W vs EVLVIPGAN65PD
EVL6563S-400W vs EVLVIPGAN100PD
EVL6563S-400W vs EVLSRK1000-TO
EVL6563S-400W vs EVLSRK1000A-TO
EVL6563S-400W vs EVLSRK1000A-PF
EVL6563S-400W vs EVLPOE007V1
EVL6563S-400W vs EVLONEPCC
EVL6563S-400W vs EVLONEMP
EVL6563S-400W vs EVLONE140W
EVL6563S-400W vs EVLKSTCOMET10-1
EVL6563S-400W vs EVLKST8500GH915
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay