Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVL011A150ADP
EVL011A150ADP
Active
Evaluation and Demonstration Boards and Kits
Description:
12V-150W POWER SUPPLY BASED ON S
Manufacturer:
STMicroelectronics
Datasheet:
EVL011A150ADP Datasheet
History Price: $362.39
In Stock: 6690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVL011A150ADP Specification
Specification
Part No
EVL011A150ADP
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Digital Power Controller
Embedded
No
Utilized IC / Part
SRK2001, STNRG011A
Primary Attributes
90 ~ 264VAC Input Voltage
Supplied Contents
Board(s)
EVL011A150ADP PDF Datasheet
EVL011A150ADP Datasheet
Click and Download: EVL011A150ADP Datasheet
EVL011A150ADP Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVL011A150ADP Compare Parts
EVL011A150ADP vs EVLSTNRG-1KW
EVL011A150ADP vs EVLSTNRG-170W
EVL011A150ADP vs EVLSTCH03-45WPD
EVL011A150ADP vs EVLSTCH03-36W-SR
EVL011A150ADP vs EVLSRK1001-TO
EVL011A150ADP vs EVLSRK1001-PF
EVL011A150ADP vs EVLSRK1000-PF
EVL011A150ADP vs EVLSRK1000-DP
EVL011A150ADP vs EVLSRK1000B-TO
EVL011A150ADP vs EVLSRK1000B-PF
EVL011A150ADP vs EVLPOWERSTEP01
EVL011A150ADP vs EVLONE65W
EVL011A150ADP vs EVLMG4-500WIBCK
EVL011A150ADP vs EVL8030-QJ-01A
EVL011A150ADP vs EVL8030-QJ-00B
EVL011A150ADP vs EVL8009-V-00H
EVL011A150ADP vs EVL6564H-100W
EVL011A150ADP vs EVL6563S-400W
EVL011A150ADP vs EVL6563S-250W
EVL011A150ADP vs EVL6563S-100W
EVL011A150ADP vs EVL6563H-100W
EVL011A150ADP vs EVL6562A-TM-80W
EVL011A150ADP vs EVL6562A-400W
EVL011A150ADP vs EVL6562A-35WFLB
EVL011A150ADP vs EVL6227-PLUG
EVL011A150ADP vs EVL6226-PLUG
EVL011A150ADP vs EVL6206-PLUG
EVL011A150ADP vs EVL4986A-1KWBL
EVL011A150ADP vs EVL4986-350W
EVL011A150ADP vs EVL4985-350W
EVL011A150ADP vs EVLVIPGAN65PD
EVL011A150ADP vs EVLVIPGAN100PD
EVL011A150ADP vs EVLSRK1000-TO
EVL011A150ADP vs EVLSRK1000A-TO
EVL011A150ADP vs EVLSRK1000A-PF
EVL011A150ADP vs EVLPOE007V1
EVL011A150ADP vs EVLONEPCC
EVL011A150ADP vs EVLONEMP
EVL011A150ADP vs EVLONE140W
EVL011A150ADP vs EVLKSTCOMET10-1
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend