Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALKITSTKNX
EVALKITSTKNX
Active
Evaluation and Demonstration Boards and Kits
Description:
MINIATURE TRANSCEIVER STKNX EVAL
Manufacturer:
STMicroelectronics
Datasheet:
EVALKITSTKNX Datasheet
History Price: $252.06
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALKITSTKNX Specification
Specification
Part No
EVALKITSTKNX
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STKNX
Primary Attributes
USB Powered
Supplied Contents
Board(s)
EVALKITSTKNX PDF Datasheet
EVALKITSTKNX Datasheet
Click and Download: EVALKITSTKNX Datasheet
EVALKITSTKNX Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALKITSTKNX Compare Parts
EVALKITSTKNX vs EVAL-VNH5019-P2
EVALKITSTKNX vs EVAL-VNH5019-P1
EVALKITSTKNX vs EVALTOLL72VDC2KWTOBO1
EVALKITSTKNX vs EVALSTWBC-EP
EVALKITSTKNX vs EVALSTPM3X-3PH
EVALKITSTKNX vs EVALSTPM34
EVALKITSTKNX vs EVALSTPM33
EVALKITSTKNX vs EVALSTPM32
EVALKITSTKNX vs EVALSTISO62XV1
EVALKITSTKNX vs EVALSTGAP2SM
EVALKITSTKNX vs EVALSTGAP2SICSC
EVALKITSTKNX vs EVALSTGAP2SICS
EVALKITSTKNX vs EVALSTGAP2SICD
EVALKITSTKNX vs EVALSTGAP2SCM
EVALKITSTKNX vs EVALSTGAP2HSM
EVALKITSTKNX vs EVALSTGAP2HSCM
EVALKITSTKNX vs EVALSTGAP2HDM
EVALKITSTKNX vs EVALSTGAP2DM
EVALKITSTKNX vs EVALSTGAP1S
EVALKITSTKNX vs EVALSTGAP1AS
EVALKITSTKNX vs EVALSTDRV600HB8
EVALKITSTKNX vs EVALSTDRIVE601
EVALKITSTKNX vs EVALSTDRIVE101
EVALKITSTKNX vs EVALST7590-1
EVALKITSTKNX vs EVALST7540-2
EVALKITSTKNX vs EVALST7540-1
EVALKITSTKNX vs EVALST7538DUAL
EVALKITSTKNX vs EVAL-SPOE-KIT-AZ
EVALKITSTKNX vs EVALSP820-XS
EVALKITSTKNX vs EVAL-SCS002V1
EVALKITSTKNX vs EVAL-SCS001V1
EVALKITSTKNX vs EVAL-RS485HDEBZ
EVALKITSTKNX vs EVAL-RS485FDEBZ
EVALKITSTKNX vs EVAL-RS485FD8EBZ
EVALKITSTKNX vs EVALPWD5F60
EVALKITSTKNX vs EVALPWD13F60
EVALKITSTKNX vs EVALPSIRS200XTOBO1
EVALKITSTKNX vs EVALPSE1BF12SICTOBO1
EVALKITSTKNX vs EVALPSDPMAINTOBO1
EVALKITSTKNX vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you