Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALKITST8500-1
EVALKITST8500-1
Discontinued at Digi-Key
Evaluation and Demonstration Boards and Kits
Description:
ST8500 PROGRAMMABLE POWER LINE C
Manufacturer:
STMicroelectronics
Datasheet:
EVALKITST8500-1 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALKITST8500-1 Specification
Specification
Part No
EVALKITST8500-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Power Line Communication/Modem (PLC, PLM)
Embedded
-
Utilized IC / Part
ST8500, STLD1
Primary Attributes
-
Supplied Contents
Board(s)
EVALKITST8500-1 PDF Datasheet
EVALKITST8500-1 Datasheet
Click and Download: EVALKITST8500-1 Datasheet
EVALKITST8500-1 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALKITST8500-1 Compare Parts
EVALKITST8500-1 vs EVAL-VNH5019-P2
EVALKITST8500-1 vs EVAL-VNH5019-P1
EVALKITST8500-1 vs EVALTOLL72VDC2KWTOBO1
EVALKITST8500-1 vs EVALSTWBC-EP
EVALKITST8500-1 vs EVALSTPM3X-3PH
EVALKITST8500-1 vs EVALSTPM34
EVALKITST8500-1 vs EVALSTPM33
EVALKITST8500-1 vs EVALSTPM32
EVALKITST8500-1 vs EVALSTISO62XV1
EVALKITST8500-1 vs EVALSTGAP2SM
EVALKITST8500-1 vs EVALSTGAP2SICSC
EVALKITST8500-1 vs EVALSTGAP2SICS
EVALKITST8500-1 vs EVALSTGAP2SICD
EVALKITST8500-1 vs EVALSTGAP2SCM
EVALKITST8500-1 vs EVALSTGAP2HSM
EVALKITST8500-1 vs EVALSTGAP2HSCM
EVALKITST8500-1 vs EVALSTGAP2HDM
EVALKITST8500-1 vs EVALSTGAP2DM
EVALKITST8500-1 vs EVALSTGAP1S
EVALKITST8500-1 vs EVALSTGAP1AS
EVALKITST8500-1 vs EVALSTDRV600HB8
EVALKITST8500-1 vs EVALSTDRIVE601
EVALKITST8500-1 vs EVALSTDRIVE101
EVALKITST8500-1 vs EVALST7590-1
EVALKITST8500-1 vs EVALST7540-2
EVALKITST8500-1 vs EVALST7540-1
EVALKITST8500-1 vs EVALST7538DUAL
EVALKITST8500-1 vs EVAL-SPOE-KIT-AZ
EVALKITST8500-1 vs EVALSP820-XS
EVALKITST8500-1 vs EVAL-SCS002V1
EVALKITST8500-1 vs EVAL-SCS001V1
EVALKITST8500-1 vs EVAL-RS485HDEBZ
EVALKITST8500-1 vs EVAL-RS485FDEBZ
EVALKITST8500-1 vs EVAL-RS485FD8EBZ
EVALKITST8500-1 vs EVALPWD5F60
EVALKITST8500-1 vs EVALPWD13F60
EVALKITST8500-1 vs EVALPSIRS200XTOBO1
EVALKITST8500-1 vs EVALPSE1BF12SICTOBO1
EVALKITST8500-1 vs EVALPSDPMAINTOBO1
EVALKITST8500-1 vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you