☰
EVALHVLED815W10
EVALHVLED815W10
Obsolete
Description:  BOARD EVAL FOR LED815
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 5000
EVALHVLED815W10 Specification
Specification
Part No
EVALHVLED815W10
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Isolated
Voltage - Output
-
Features
-
Voltage - Input
11.5V ~ 23V
Supplied Contents
Board(s)
Utilized IC / Part
HVLED815PF
EVALHVLED815W10 PDF Datasheet
EVALHVLED815W10 Related Parts
EVAL16W66VBCKCETOBO1
EVAL16W66VBCKCETOBO1
Infineon Technologies
16W LIGHT DEMO COOLMOS CE
EVALED2000P
EVALED2000P
STMicroelectronics
BOARD EVAL FOR LED2000
EVALED7706
EVALED7706
STMicroelectronics
EVALUATION BOARD FOR LED7706
EVALED7707
EVALED7707
STMicroelectronics
BOARD EVAL FOR LED7707
EVALHVLED805
EVALHVLED805
STMicroelectronics
BOARD EVAL HVLED805 INS LED DVR
EVALHVLED815W15
EVALHVLED815W15
STMicroelectronics
BOARD EVAL FOR LED815
EVAL-IBD002-35W
EVAL-IBD002-35W
STMicroelectronics
INVERSE BUCK 35W WITH LED CURREN
EVALLED-ICL8002G-B2
EVALLED-ICL8002G-B2
Infineon Technologies
BOARD EVAL ICL8002 DIM 12W LED
EVALLED-ICL8002G-B3
EVALLED-ICL8002G-B3
Infineon Technologies
BOARD EVAL ICL8002 DIM 20W LED
EVALLEDICL8201F1TOBO1
EVALLEDICL8201F1TOBO1
Infineon Technologies
REFERENCE DESIGN ICL8201 GU10
EVALLEDICL8201F2TOBO1
EVALLEDICL8201F2TOBO1
Infineon Technologies
REFERENCE DESIGN ICL8201 T8
EVALLED-ILD6070
EVALLED-ILD6070
Infineon Technologies
BOARD EVAL ILD6070 60V 0.7A
EVALHVLED815W10 Compare Parts
  • EVALHVLED815W10 vs EVAL-LT8356-1-AZ
  • EVALHVLED815W10 vs EVALLED-ILD6070
  • EVALHVLED815W10 vs EVALLEDICL8201F2TOBO1
  • EVALHVLED815W10 vs EVALLEDICL8201F1TOBO1
  • EVALHVLED815W10 vs EVALLED-ICL8002G-B3
  • EVALHVLED815W10 vs EVALLED-ICL8002G-B2
  • EVALHVLED815W10 vs EVAL-IBD002-35W
  • EVALHVLED815W10 vs EVALHVLED815W15
  • EVALHVLED815W10 vs EVALHVLED805
  • EVALHVLED815W10 vs EVALED7707
  • EVALHVLED815W10 vs EVALED7706
  • EVALHVLED815W10 vs EVALED2000P
  • EVALHVLED815W10 vs EVAL16W66VBCKCETOBO1
  • EVALHVLED815W10 vs EVAL-SSR01B-35W
  • EVALHVLED815W10 vs EVAL-LT8391D-AZ
  • EVALHVLED815W10 vs EVAL-LT8374-AZ
  • EVALHVLED815W10 vs EVAL-LT8374-1-AZ
  • EVALHVLED815W10 vs EVAL-LT8355-1-AZ
  • EVALHVLED815W10 vs EVALLED-ICL8002G-B1
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!