☰
EVAL6472H-DISC
EVAL6472H-DISC
Active
Description:  BOARD EVAL DSPIN DISCOVERY L6472
Manufacturer:  STMicroelectronics
History Price: $33.61
In Stock: 8325
EVAL6472H-DISC Specification
Specification
Part No
EVAL6472H-DISC
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
dSPIN?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
L6472
Primary Attributes
-
Supplied Contents
Board(s)
EVAL6472H-DISC PDF Datasheet
EVAL6472H-DISC Related Parts
EVAL_TLE9180D-31QK
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6472H-DISC Compare Parts
  • EVAL6472H-DISC vs EVAL-VNH5019-P2
  • EVAL6472H-DISC vs EVAL-VNH5019-P1
  • EVAL6472H-DISC vs EVALTOLL72VDC2KWTOBO1
  • EVAL6472H-DISC vs EVALSTWBC-EP
  • EVAL6472H-DISC vs EVALSTPM3X-3PH
  • EVAL6472H-DISC vs EVALSTPM34
  • EVAL6472H-DISC vs EVALSTPM33
  • EVAL6472H-DISC vs EVALSTPM32
  • EVAL6472H-DISC vs EVALSTISO62XV1
  • EVAL6472H-DISC vs EVALSTGAP2SM
  • EVAL6472H-DISC vs EVALSTGAP2SICSC
  • EVAL6472H-DISC vs EVALSTGAP2SICS
  • EVAL6472H-DISC vs EVALSTGAP2SICD
  • EVAL6472H-DISC vs EVALSTGAP2SCM
  • EVAL6472H-DISC vs EVALSTGAP2HSM
  • EVAL6472H-DISC vs EVALSTGAP2HSCM
  • EVAL6472H-DISC vs EVALSTGAP2HDM
  • EVAL6472H-DISC vs EVALSTGAP2DM
  • EVAL6472H-DISC vs EVALSTGAP1S
  • EVAL6472H-DISC vs EVALSTGAP1AS
  • EVAL6472H-DISC vs EVALSTDRV600HB8
  • EVAL6472H-DISC vs EVALSTDRIVE601
  • EVAL6472H-DISC vs EVALSTDRIVE101
  • EVAL6472H-DISC vs EVALST7590-1
  • EVAL6472H-DISC vs EVALST7540-2
  • EVAL6472H-DISC vs EVALST7540-1
  • EVAL6472H-DISC vs EVALST7538DUAL
  • EVAL6472H-DISC vs EVAL-SPOE-KIT-AZ
  • EVAL6472H-DISC vs EVALSP820-XS
  • EVAL6472H-DISC vs EVAL-SCS002V1
  • EVAL6472H-DISC vs EVAL-SCS001V1
  • EVAL6472H-DISC vs EVAL-RS485HDEBZ
  • EVAL6472H-DISC vs EVAL-RS485FDEBZ
  • EVAL6472H-DISC vs EVAL-RS485FD8EBZ
  • EVAL6472H-DISC vs EVALPWD5F60
  • EVAL6472H-DISC vs EVALPWD13F60
  • EVAL6472H-DISC vs EVALPSIRS200XTOBO1
  • EVAL6472H-DISC vs EVALPSE1BF12SICTOBO1
  • EVAL6472H-DISC vs EVALPSDPMAINTOBO1
  • EVAL6472H-DISC vs EVALPM8803-FWD
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you