Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL638X-KIT
EVAL638X-KIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR L6384/L6385/L6386
Manufacturer:
STMicroelectronics
Datasheet:
EVAL638X-KIT Datasheet
History Price: Obsolete
In Stock: 11965
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL638X-KIT Specification
Specification
Part No
EVAL638X-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
High and Low Side Driver (Internal FET)
Embedded
No
Utilized IC / Part
L6384, L6385, L6386
Primary Attributes
-
Supplied Contents
Board(s), Accessories
EVAL638X-KIT PDF Datasheet
EVAL638X-KIT Datasheet
Click and Download: EVAL638X-KIT Datasheet
EVAL638X-KIT Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL638X-KIT Compare Parts
EVAL638X-KIT vs EVAL-VNH5019-P2
EVAL638X-KIT vs EVAL-VNH5019-P1
EVAL638X-KIT vs EVALTOLL72VDC2KWTOBO1
EVAL638X-KIT vs EVALSTWBC-EP
EVAL638X-KIT vs EVALSTPM3X-3PH
EVAL638X-KIT vs EVALSTPM34
EVAL638X-KIT vs EVALSTPM33
EVAL638X-KIT vs EVALSTPM32
EVAL638X-KIT vs EVALSTISO62XV1
EVAL638X-KIT vs EVALSTGAP2SM
EVAL638X-KIT vs EVALSTGAP2SICSC
EVAL638X-KIT vs EVALSTGAP2SICS
EVAL638X-KIT vs EVALSTGAP2SICD
EVAL638X-KIT vs EVALSTGAP2SCM
EVAL638X-KIT vs EVALSTGAP2HSM
EVAL638X-KIT vs EVALSTGAP2HSCM
EVAL638X-KIT vs EVALSTGAP2HDM
EVAL638X-KIT vs EVALSTGAP2DM
EVAL638X-KIT vs EVALSTGAP1S
EVAL638X-KIT vs EVALSTGAP1AS
EVAL638X-KIT vs EVALSTDRV600HB8
EVAL638X-KIT vs EVALSTDRIVE601
EVAL638X-KIT vs EVALSTDRIVE101
EVAL638X-KIT vs EVALST7590-1
EVAL638X-KIT vs EVALST7540-2
EVAL638X-KIT vs EVALST7540-1
EVAL638X-KIT vs EVALST7538DUAL
EVAL638X-KIT vs EVAL-SPOE-KIT-AZ
EVAL638X-KIT vs EVALSP820-XS
EVAL638X-KIT vs EVAL-SCS002V1
EVAL638X-KIT vs EVAL-SCS001V1
EVAL638X-KIT vs EVAL-RS485HDEBZ
EVAL638X-KIT vs EVAL-RS485FDEBZ
EVAL638X-KIT vs EVAL-RS485FD8EBZ
EVAL638X-KIT vs EVALPWD5F60
EVAL638X-KIT vs EVALPWD13F60
EVAL638X-KIT vs EVALPSIRS200XTOBO1
EVAL638X-KIT vs EVALPSE1BF12SICTOBO1
EVAL638X-KIT vs EVALPSDPMAINTOBO1
EVAL638X-KIT vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you