Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL-L99H02QF
EVAL-L99H02QF
Active
Evaluation and Demonstration Boards and Kits
Description:
EVALUATION BOARD FOR L99H02QF DC
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-L99H02QF Datasheet
History Price: $99.22
In Stock: 7270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-L99H02QF Specification
Specification
Part No
EVAL-L99H02QF
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
L99H02QF, STM8A
Primary Attributes
6V ~ 28V Operating Voltage
Supplied Contents
Board(s)
EVAL-L99H02QF PDF Datasheet
EVAL-L99H02QF Datasheet
Click and Download: EVAL-L99H02QF Datasheet
EVAL-L99H02QF Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL-L99H02QF Compare Parts
EVAL-L99H02QF vs EVAL-VNH5019-P2
EVAL-L99H02QF vs EVAL-VNH5019-P1
EVAL-L99H02QF vs EVALTOLL72VDC2KWTOBO1
EVAL-L99H02QF vs EVALSTWBC-EP
EVAL-L99H02QF vs EVALSTPM3X-3PH
EVAL-L99H02QF vs EVALSTPM34
EVAL-L99H02QF vs EVALSTPM33
EVAL-L99H02QF vs EVALSTPM32
EVAL-L99H02QF vs EVALSTISO62XV1
EVAL-L99H02QF vs EVALSTGAP2SM
EVAL-L99H02QF vs EVALSTGAP2SICSC
EVAL-L99H02QF vs EVALSTGAP2SICS
EVAL-L99H02QF vs EVALSTGAP2SICD
EVAL-L99H02QF vs EVALSTGAP2SCM
EVAL-L99H02QF vs EVALSTGAP2HSM
EVAL-L99H02QF vs EVALSTGAP2HSCM
EVAL-L99H02QF vs EVALSTGAP2HDM
EVAL-L99H02QF vs EVALSTGAP2DM
EVAL-L99H02QF vs EVALSTGAP1S
EVAL-L99H02QF vs EVALSTGAP1AS
EVAL-L99H02QF vs EVALSTDRV600HB8
EVAL-L99H02QF vs EVALSTDRIVE601
EVAL-L99H02QF vs EVALSTDRIVE101
EVAL-L99H02QF vs EVALST7590-1
EVAL-L99H02QF vs EVALST7540-2
EVAL-L99H02QF vs EVALST7540-1
EVAL-L99H02QF vs EVALST7538DUAL
EVAL-L99H02QF vs EVAL-SPOE-KIT-AZ
EVAL-L99H02QF vs EVALSP820-XS
EVAL-L99H02QF vs EVAL-SCS002V1
EVAL-L99H02QF vs EVAL-SCS001V1
EVAL-L99H02QF vs EVAL-RS485HDEBZ
EVAL-L99H02QF vs EVAL-RS485FDEBZ
EVAL-L99H02QF vs EVAL-RS485FD8EBZ
EVAL-L99H02QF vs EVALPWD5F60
EVAL-L99H02QF vs EVALPWD13F60
EVAL-L99H02QF vs EVALPSIRS200XTOBO1
EVAL-L99H02QF vs EVALPSE1BF12SICTOBO1
EVAL-L99H02QF vs EVALPSDPMAINTOBO1
EVAL-L99H02QF vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you