☰
EV-VNHD7012AY
EV-VNHD7012AY
Active
Description:  AUTOMOTIVE IC EVAL BOARDS
Manufacturer:  STMicroelectronics
History Price: $18.87
In Stock: 16350
EV-VNHD7012AY Specification
Specification
Part No
EV-VNHD7012AY
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
-
Utilized IC / Part
VNHD7012AY
Primary Attributes
-
Supplied Contents
Board(s)
EV-VNHD7012AY PDF Datasheet
EV-VNHD7012AY Related Parts
EV-AD7284SSSDZ
EV-AD7284SSSDZ
Analog Devices
MINI TRANSFORMER ISOLATED SLAVE
EV-AD7284TMSDZ
EV-AD7284TMSDZ
Analog Devices
EVAL BOARD MASTER TRANSFORMER CO
EV-AD74412RSDZ
EV-AD74412RSDZ
Analog Devices
EVALUATION BOARD
EV-AD74413RSDZ
EV-AD74413RSDZ
Analog Devices
EVALUATION BOARD
EV-ADF4001SD1Z
EV-ADF4001SD1Z
Analog Devices
ADF4001 200 MHZ CLOCK GEN EVAL
EV-ADF4002SD1Z
EV-ADF4002SD1Z
Analog Devices
BOARD EVAL FOR ADF4002
EV-ADF41020EB1Z
EV-ADF41020EB1Z
Analog Devices
BOARD EVAL FOR ADF41020
EV-ADF4106SD1Z
EV-ADF4106SD1Z
Analog Devices
BOARD EVAL FOR ADF4106SD1Z
EV-ADF4108EB1Z
EV-ADF4108EB1Z
Analog Devices
BOARD EVAL FOR ADF4108EB1Z
EV-ADF4113HVSD1Z
EV-ADF4113HVSD1Z
Analog Devices
BOARD EVAL ADF4113HV
EV-ADF411XSD1Z
EV-ADF411XSD1Z
Analog Devices
BOARD EVAL ADF411X
EV-ADF41513SD1Z
EV-ADF41513SD1Z
Analog Devices
EVB FOR 26.5GHZ PLL WITH ULTRA L
EV-VNHD7012AY Compare Parts
  • EV-VNHD7012AY vs EV-VNQ7050AJ
  • EV-VNHD7012AY vs EV-VNQ5E160K
  • EV-VNHD7012AY vs EV-VNQ5E160AK
  • EV-VNHD7012AY vs EV-VNQ5E050K
  • EV-VNHD7012AY vs EV-VNQ5E050AK
  • EV-VNHD7012AY vs EV-VNQ5027AK
  • EV-VNHD7012AY vs EV-VNHD7008AY
  • EV-VNHD7012AY vs EV-VNH7100BAS
  • EV-VNHD7012AY vs EV-VNH7100AS
  • EV-VNHD7012AY vs EV-VNH7070BAS
  • EV-VNHD7012AY vs EV-VNH7070AS
  • EV-VNHD7012AY vs EV-VNH7040AY
  • EV-VNHD7012AY vs EV-VNH5180A
  • EV-VNHD7012AY vs EV-VNH5050A
  • EV-VNHD7012AY vs EV-VND7E050AJ
  • EV-VNHD7012AY vs EV-VND7E040AJ
  • EV-VNHD7012AY vs EV-VND7E025AJ
  • EV-VNHD7012AY vs EV-VND7140AJ
  • EV-VNHD7012AY vs EV-VND7050AJ
  • EV-VNHD7012AY vs EV-VND7040AJ
  • EV-VNHD7012AY vs EV-VND7030AJ
  • EV-VNHD7012AY vs EV-VND7020AJ
  • EV-VNHD7012AY vs EV-VND7004AY
  • EV-VNHD7012AY vs EV-VND5T100AJ
  • EV-VNHD7012AY vs EV-VND5T035AK
  • EV-VNHD7012AY vs EV-VND5E160J
  • EV-VNHD7012AY vs EV-VND5E160AJ
  • EV-VNHD7012AY vs EV-VND5E050K
  • EV-VNHD7012AY vs EV-VND5E050J
  • EV-VNHD7012AY vs EV-VND5E050AJ
  • EV-VNHD7012AY vs EV-VND5E025AK
  • EV-VNHD7012AY vs EV-VN9006AJ
  • EV-VNHD7012AY vs EV-VN7E010AJ
  • EV-VNHD7012AY vs EV-VN7140AS
  • EV-VNHD7012AY vs EV-VN7140AJ
  • EV-VNHD7012AY vs EV-VN7050AS
  • EV-VNHD7012AY vs EV-VN7050AJ
  • EV-VNHD7012AY vs EV-VN7040AS
  • EV-VNHD7012AY vs EV-VN7040AJ
  • EV-VNHD7012AY vs EV-VN7020AJ
  • EV-VNHD7012AY FAQ
    Q1: What is the STMicroelectronics EV-VNHD7012AY?
    A1: The STMicroelectronics EV-VNHD7012AY is an evaluation board designed for the VNHD7012AY, a high-performance H-Bridge driver IC. It is used for evaluating the capabilities of the device in controlling DC motors and other inductive loads.

    Q2: What is the primary function of the EV-VNHD7012AY?
    A2: The primary function of the EV-VNHD7012AY is to evaluate the performance and features of the VNHD7012AY H-Bridge driver IC, which is used to control the direction and speed of motors in automotive and industrial applications.

    Q3: What type of motors can be controlled with the EV-VNHD7012AY?
    A3: The EV-VNHD7012AY is primarily used to control DC motors, including bidirectional motors and stepper motors, using the VNHD7012AY H-Bridge driver.

    Q4: What voltage range does the EV-VNHD7012AY support?
    A4: The EV-VNHD7012AY supports a wide voltage range, typically from 6V to 40V, making it suitable for a variety of applications in automotive, industrial, and robotics sectors.

    Q5: Does the EV-VNHD7012AY provide overcurrent protection?
    A5: Yes, the EV-VNHD7012AY includes built-in overcurrent protection, which helps prevent damage to the driver and motor by limiting excessive current draw.

    Q6: What kind of load can the EV-VNHD7012AY handle?
    A6: The EV-VNHD7012AY can handle inductive loads such as DC motors, solenoids, and actuators, making it suitable for a wide range of applications that require precise motor control.

    Q7: How does the EV-VNHD7012AY control motor speed?
    A7: The EV-VNHD7012AY controls motor speed through Pulse Width Modulation (PWM), allowing for precise control of the motor’s rotational speed.

    Q8: Can the EV-VNHD7012AY be used in automotive applications?
    A8: Yes, the EV-VNHD7012AY is designed for automotive applications, including powertrain control, window lifts, and seat adjusters, thanks to its robust design and ability to handle high voltages.

    Q9: What is the thermal management of the EV-VNHD7012AY?
    A9: The EV-VNHD7012AY has thermal management features including built-in thermal shutdown protection to prevent overheating, ensuring safe and reliable operation in various environmental conditions.

    Q10: Is the EV-VNHD7012AY compatible with microcontrollers?
    A10: Yes, the EV-VNHD7012AY is compatible with microcontrollers and can be controlled via logic-level inputs, making it easy to integrate into embedded systems.

    Q11: What is the maximum current rating for the EV-VNHD7012AY?
    A11: The EV-VNHD7012AY is rated for a maximum output current of up to 10A, allowing it to drive medium-power motors and inductive loads.

    Q12: Can the EV-VNHD7012AY be used to control multiple motors?
    A12: While the EV-VNHD7012AY is designed for controlling a single motor, it can be used in applications where multiple boards are integrated for controlling several motors in parallel.

    Q13: What are the key features of the VNHD7012AY driver on the evaluation board?
    A13: The VNHD7012AY driver on the evaluation board features H-Bridge configuration, thermal shutdown, overcurrent protection, and efficient power handling, making it a versatile solution for motor control.

    Q14: Does the EV-VNHD7012AY have any built-in diagnostics?
    A14: Yes, the EV-VNHD7012AY includes diagnostic features such as overcurrent, overvoltage, and thermal fault detection, which help monitor the health of the system and prevent damage.

    Q15: How is the EV-VNHD7012AY programmed?
    A15: The EV-VNHD7012AY can be controlled by programming a microcontroller or an external logic device to provide the necessary control signals (PWM, direction, etc.) to the driver.

    Q16: What communication interfaces are supported by the EV-VNHD7012AY?
    A16: The EV-VNHD7012AY typically uses PWM and digital control signals for communication with microcontrollers, providing a simple interface for motor control.

    Q17: What is the purpose of the evaluation board?
    A17: The purpose of the EV-VNHD7012AY evaluation board is to provide a platform for engineers to test and evaluate the features of the VNHD7012AY H-Bridge driver in real-world motor control applications.

    Q18: Can the EV-VNHD7012AY be used for bidirectional motor control?
    A18: Yes, the EV-VNHD7012AY supports bidirectional motor control, allowing motors to rotate in both directions based on the input control signals.

    Q19: Does the EV-VNHD7012AY offer protection against short circuits?
    A19: Yes, the EV-VNHD7012AY provides short-circuit protection, ensuring that the driver and motor are safeguarded against potential electrical faults.

    Q20: What is the typical application scenario for the EV-VNHD7012AY?
    A20: The typical application scenario for the EV-VNHD7012AY includes automotive systems (e.g., window lifts and seat adjusters), industrial automation (e.g., conveyor belts), and robotics, where reliable motor control is essential.
    Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.