☰
EV-L99LDLH32GEN
EV-L99LDLH32GEN
Active
Description:  PROTOTYPE
Manufacturer:  STMicroelectronics
History Price: $75.75
In Stock: 8160
EV-L99LDLH32GEN Specification
Specification
Part No
EV-L99LDLH32GEN
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
15mA
Outputs and Type
32, Non-Isolated
Voltage - Output
35V
Features
Dimmable
Voltage - Input
5.5V ~ 40V
Supplied Contents
Board(s)
Utilized IC / Part
L99LDLH32
EV-L99LDLH32GEN FAQ
Q1: What is the STMicroelectronics EV-L99LDLH32GEN?
A1: The STMicroelectronics EV-L99LDLH32GEN is an evaluation board designed to test and develop applications using the L99LDLH32, a highly integrated power management IC. It is used for automotive and industrial systems to control and monitor power.

Q2: What is the purpose of the STMicroelectronics EV-L99LDLH32GEN evaluation board?
A2: The purpose of the EV-L99LDLH32GEN is to provide engineers with a platform to evaluate the L99LDLH32 power management IC's features and performance, helping in the design and development of automotive power systems.

Q3: What features does the STMicroelectronics EV-L99LDLH32GEN evaluation board support?
A3: The EV-L99LDLH32GEN supports features like power management, load monitoring, overcurrent protection, and fault detection, making it an ideal platform for evaluating the capabilities of the L99LDLH32 IC.

Q4: What is the target application of the STMicroelectronics EV-L99LDLH32GEN?
A4: The target applications for the EV-L99LDLH32GEN include automotive systems such as lighting, powertrain control, and general power management, as well as industrial control and monitoring systems.

Q5: Does the STMicroelectronics EV-L99LDLH32GEN work with standard microcontrollers?
A5: Yes, the EV-L99LDLH32GEN can be interfaced with standard microcontrollers through its I2C interface, allowing for easy integration and control in embedded systems.

Q6: What is the input voltage range for the STMicroelectronics EV-L99LDLH32GEN?
A6: The input voltage range for the STMicroelectronics EV-L99LDLH32GEN is typically 5V to 36V, which covers a wide range of automotive and industrial power sources.

Q7: How is the STMicroelectronics EV-L99LDLH32GEN controlled?
A7: The EV-L99LDLH32GEN is controlled through the I2C interface, allowing users to configure parameters and monitor system performance via software on a connected microcontroller or evaluation system.

Q8: What are the key features of the L99LDLH32 IC on the evaluation board?
A8: The L99LDLH32 IC features integrated power management, fault monitoring, diagnostic reporting, and protection features, making it well-suited for controlling high-current loads and protecting circuits in automotive and industrial applications.

Q9: What is the operating temperature range of the STMicroelectronics EV-L99LDLH32GEN?
A9: The operating temperature range of the EV-L99LDLH32GEN is typically -40°C to +125°C, making it suitable for harsh automotive and industrial environments.

Q10: Can the STMicroelectronics EV-L99LDLH32GEN be used for prototyping?
A10: Yes, the EV-L99LDLH32GEN is an excellent tool for prototyping automotive power management systems, offering a flexible platform for testing and validating designs before final implementation.

Q11: Is the STMicroelectronics EV-L99LDLH32GEN compatible with development kits?
A11: Yes, the EV-L99LDLH32GEN can be used with development kits such as those from STM32 and other microcontroller platforms to enable easy integration and testing within larger embedded systems.

Q12: What communication protocol does the STMicroelectronics EV-L99LDLH32GEN use?
A12: The EV-L99LDLH32GEN uses the I2C communication protocol to interact with external systems, making it easy to control and configure via standard microcontroller interfaces.

Q13: How is the STMicroelectronics EV-L99LDLH32GEN powered?
A13: The EV-L99LDLH32GEN is powered through an external DC power supply, with an input voltage range of 5V to 36V, typical for automotive and industrial systems.

Q14: What are the key advantages of using the STMicroelectronics EV-L99LDLH32GEN?
A14: The EV-L99LDLH32GEN provides several advantages, including ease of use, integration with microcontrollers, comprehensive monitoring capabilities, and the ability to evaluate the full features of the L99LDLH32 IC in real-world applications.

Q15: Can the STMicroelectronics EV-L99LDLH32GEN be used for system debugging?
A15: Yes, the EV-L99LDLH32GEN includes diagnostic and fault monitoring features that can help engineers debug and optimize their power management systems during development.

Q16: What is the power consumption of the STMicroelectronics EV-L99LDLH32GEN?
A16: The power consumption of the EV-L99LDLH32GEN is relatively low when idle but will depend on the connected load and the configuration of the L99LDLH32 IC being evaluated.

Q17: Can the STMicroelectronics EV-L99LDLH32GEN be used in non-automotive applications?
A17: Yes, although primarily designed for automotive use, the STMicroelectronics EV-L99LDLH32GEN is also suitable for industrial applications where similar power management and fault detection are required.

Q18: How is the STMicroelectronics EV-L99LDLH32GEN set up for use?
A18: The EV-L99LDLH32GEN is designed for ease of setup. Users can connect the board to their microcontroller, power it via a DC source, and communicate with the board using I2C for testing and evaluation purposes.

Q19: Does the STMicroelectronics EV-L99LDLH32GEN come with any software tools?
A19: Yes, the EV-L99LDLH32GEN is supported by software tools and libraries provided by STMicroelectronics, which make it easy to interface with the board, configure the IC, and perform tests.

Q20: What kind of fault protections does the STMicroelectronics EV-L99LDLH32GEN provide?
A20: The EV-L99LDLH32GEN, through its L99LDLH32 IC, offers several fault protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe and reliable operation in demanding environments.
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you