Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ STMicroelectronics EV-AUTO-LDOS
EV-AUTO-LDOS
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EV BRD L4995AK L5150GJ L5300AH7
Manufacturer:
STMicroelectronics
Datasheet:
EV-AUTO-LDOS Datasheet
History Price: Obsolete
In Stock: 17315
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV-AUTO-LDOS Specification
Specification
Part No
EV-AUTO-LDOS
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
5V
Current - Output
500mA, 300mA, 150mA
Voltage - Input
-
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
L4995AK, L5150GJ, L5300AH7
EV-AUTO-LDOS PDF Datasheet
EV-AUTO-LDOS Datasheet
Click and Download: EV-AUTO-LDOS Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!