☰
DK900-HC11-220
DK900-HC11-220
Obsolete
Description:  KIT DEV PSD FOR 68HC11 220V
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 3360
DK900-HC11-220 Specification
Specification
Part No
DK900-HC11-220
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Memory
Function
Flash
Embedded
-
Utilized IC / Part
PSD9xx
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
DK900-HC11-220 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.