☰
DK3200-110
DK3200-110
Obsolete
Description:  UPSD3200 EVAL BRD
Manufacturer:  STMicroelectronics
Datasheet:   DK3200-110 Datasheet
History Price: Obsolete
In Stock: 14745
DK3200-110 Specification
Specification
Part No
DK3200-110
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
?PSD
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8032
Platform
-
Utilized IC / Part
uPSD3200
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, FlashLINK Programmer
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top