Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics DEMOTSM108
DEMOTSM108
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR TSM108
Manufacturer:
STMicroelectronics
Datasheet:
DEMOTSM108 Datasheet
History Price: Obsolete
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DEMOTSM108 Specification
Specification
Part No
DEMOTSM108
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
6V
Current - Output
800mA
Voltage - Input
12V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Partially Populated
Supplied Contents
Board(s)
Utilized IC / Part
TSM108
Power - Output
4.8 W
DEMOTSM108 PDF Datasheet
DEMOTSM108 Datasheet
Click and Download: DEMOTSM108 Datasheet
DEMOTSM108 Related Parts
DEMO45W19VFLYBP7TOBO1
Infineon Technologies
45W 19V CHARGER P7
DEMOBOARD TLE 6365 G
Infineon Technologies
BOARD DEMO FOR TLE 6365 REV.4
DEMOBOARD TLE 6368
Infineon Technologies
BOARD DEMO FOR TLE 6368
DEMOBOARD TLE 6389-2 GV50
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
DEMOBOARD TLE 6389-2GV
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
DEMOBOARD TLE 6389-3 GV50
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
DEMOBOARDIFX81481TOBO1
Infineon Technologies
DEMOBOARD IFX81481
DEMOBOARDIFX90121TOBO1
Infineon Technologies
DEMOBOARD IFX90121
DEMOBOARDTLE73683ETOBO1
Infineon Technologies
EVAL BOARD FOR TLE7368-3E
DEMOBOARDTLE8366EVTOBO1
Infineon Technologies
DEMOBOARD TLE8366EV
DEMOBOARDTLE83862ELTOBO1
Infineon Technologies
DEMOBOARD TLE8386-2EL
DEMOBOARDTLF50211ELTOBO1
Infineon Technologies
DEMOBOARD TLF50211EL
DEMOTSM108 Compare Parts
DEMOTSM108 vs DEMOBOARDTLF50281ELTOBO1
DEMOTSM108 vs DEMOBOARDTLF50211ELTOBO1
DEMOTSM108 vs DEMOBOARDTLE83862ELTOBO1
DEMOTSM108 vs DEMOBOARDTLE8366EVTOBO1
DEMOTSM108 vs DEMOBOARDTLE73683ETOBO1
DEMOTSM108 vs DEMOBOARDIFX90121TOBO1
DEMOTSM108 vs DEMOBOARDIFX81481TOBO1
DEMOTSM108 vs DEMOBOARD TLE 6389-3 GV50
DEMOTSM108 vs DEMOBOARD TLE 6389-2GV
DEMOTSM108 vs DEMOBOARD TLE 6389-2 GV50
DEMOTSM108 vs DEMOBOARD TLE 6368
DEMOTSM108 vs DEMOBOARD TLE 6365 G
DEMOTSM108 vs DEMO45W19VFLYBP7TOBO1
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time